Comtelco Industries, Inc. VHF Mobile Antenna A1211BC-118

Description
UNITY GAIN 1/4 WAVE ANTENNA WITH BRASS CONTACT 118-136MHz STANDARD NMO MOUNT .062 DIA WHIP
Description
UNITY GAIN 1/4 WAVE ANTENNA WITH BRASS CONTACT 118-136MHz STANDARD NMO MOUNT .062 DIA WHIP

Suppliers

Company
Product
Description
Supplier Links
VHF Mobile Antenna - A1211BC-118 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
VHF Mobile Antenna
A1211BC-118
VHF Mobile Antenna A1211BC-118
UNITY GAIN 1/4 WAVE ANTENNA WITH BRASS CONTACT 118-136MHz STANDARD NMO MOUNT .062 DIA WHIP

UNITY GAIN 1/4 WAVE ANTENNA WITH BRASS CONTACT 118-136MHz STANDARD NMO MOUNT .062 DIA WHIP

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number A1211BC-118
Product Name VHF Mobile Antenna
Applications HighFrequency; Very High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 118.0 to 136.0 MHz
Gain 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna - Model SAS-521F-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
5.8GHz 12dBi Fiberglass Antenna With N Male St. Connector - ET-5812FG5-NMS - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 5800.0 MHz
Gain 12 dB
View Details
RF Antennas - 2115-NN01-105TR-ND - DigiKey
Specs
Applications ISM, ZigBee™
Primary Frequency Range 915.0 MHz
Gain 1.7 dB
View Details
2 suppliers
Antennas - 2118309-3 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers