Comtelco Industries, Inc. 698MHz-6GHz Mobile Antenna A1211B-900

Description
UNITY GAIN 1/4 WAVE ANTENNA 896-970MHz STANDARD NMO MOUNT BLACK .062 DIA WHIP
Description
UNITY GAIN 1/4 WAVE ANTENNA 896-970MHz STANDARD NMO MOUNT BLACK .062 DIA WHIP

Suppliers

Company
Product
Description
Supplier Links
698MHz-6GHz Mobile Antenna - A1211B-900 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
698MHz-6GHz Mobile Antenna
A1211B-900
698MHz-6GHz Mobile Antenna A1211B-900
UNITY GAIN 1/4 WAVE ANTENNA 896-970MHz STANDARD NMO MOUNT BLACK .062 DIA WHIP

UNITY GAIN 1/4 WAVE ANTENNA 896-970MHz STANDARD NMO MOUNT BLACK .062 DIA WHIP

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number A1211B-900
Product Name 698MHz-6GHz Mobile Antenna
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 896.0 to 970.0 MHz
Gain 0.0 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Tuned Dipole - Model FCC-1 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
4G Adhesive Mount Puck Antenna With RG174 (L-3Mtr) Cable + SMA Male St. Connector (80MM) - ET-LTS-1L3-SMS80M - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 5 dB
View Details
Virtual Antenna - ONE mXTEND™ - Ignion
Specs
Applications Cellular or PCS Terminal; Multi-band; IoT
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 1-1513472-7 - TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details