UNITY GAIN 1/4 WAVE ANTENNA 118-136MHz STANDARD NMO MOUNT BLACK .062 DIA WHIP
| Comtelco Industries, Inc. | |
|---|---|
| Product Category | Antennas |
| Product Number | A1211B-118 |
| Product Name | VHF Mobile Antenna |
| Applications | HighFrequency; Very High Frequency |
| Pattern Type | Omni directional |
| Polarization | Vertical |
| Primary Frequency Range | 118.0 to 136.0 MHz |
| Gain | 0.0 dB |