Comtelco Industries, Inc. VHF Mobile Antenna A1211AC-162

Description
UNITY GAIN 1/4 WAVE ANTENNA WITH BRASS CONTACT 162-174MHz STANDARD NMO MOUNT .062 DIA WHIP
Description
UNITY GAIN 1/4 WAVE ANTENNA WITH BRASS CONTACT 162-174MHz STANDARD NMO MOUNT .062 DIA WHIP

Suppliers

Company
Product
Description
Supplier Links
VHF Mobile Antenna - A1211AC-162 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
VHF Mobile Antenna
A1211AC-162
VHF Mobile Antenna A1211AC-162
UNITY GAIN 1/4 WAVE ANTENNA WITH BRASS CONTACT 162-174MHz STANDARD NMO MOUNT .062 DIA WHIP

UNITY GAIN 1/4 WAVE ANTENNA WITH BRASS CONTACT 162-174MHz STANDARD NMO MOUNT .062 DIA WHIP

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number A1211AC-162
Product Name VHF Mobile Antenna
Applications HighFrequency; Very High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 162.0 to 174.0 MHz
Gain 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

iANT227 - iant227 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Linear, Vertical

Primary Frequency Range 4200.0 MHz
View Details
WiFi Antennas - 2097235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 MHz
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Bilogical Antenna - Model SAS-522-5 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details