Comtelco Industries, Inc. VHF Mobile Antenna A1211AC-136

Description
UNITY GAIN 1/4 WAVE ANTENNA WITH BRASS CONTACT 136-144MHz STANDARD NMO MOUNT .062 DIA WHIP
Description
UNITY GAIN 1/4 WAVE ANTENNA WITH BRASS CONTACT 136-144MHz STANDARD NMO MOUNT .062 DIA WHIP

Suppliers

Company
Product
Description
Supplier Links
VHF Mobile Antenna - A1211AC-136 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
VHF Mobile Antenna
A1211AC-136
VHF Mobile Antenna A1211AC-136
UNITY GAIN 1/4 WAVE ANTENNA WITH BRASS CONTACT 136-144MHz STANDARD NMO MOUNT .062 DIA WHIP

UNITY GAIN 1/4 WAVE ANTENNA WITH BRASS CONTACT 136-144MHz STANDARD NMO MOUNT .062 DIA WHIP

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number A1211AC-136
Product Name VHF Mobile Antenna
Applications HighFrequency; Very High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 136.0 to 144.0 MHz
Gain 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

12
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
4G+Wi-Fi Combo Magnetic Mount Puck Antenna With RG174 Cable (L-3Mtr) + 2*SMA Male St. Connector (80mm) - ET-LTWIM-1L3-SMS80M - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 824.0 to 2500.0 MHz
Gain 5 dB
Form Factor / Mounting External
View Details
Antenna Unit - NN02-201 - Richardson RFPD
Specs
Polarization Linear
Primary Frequency Range 824.0 to 7125.0 MHz
Gain 4.1 dB
View Details
4 suppliers
Antennas - 2108790-2 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Circular; Vertical
View Details
2 suppliers