Comtelco Industries, Inc. 698MHz-6GHz Mobile Antenna A1211A-900

Description
UNITY GAIN 1/4 WAVE ANTENNA 896-960MHz STANDARD NMO MOUNT BRITE .062 DIA WHIP
Description
UNITY GAIN 1/4 WAVE ANTENNA 896-960MHz STANDARD NMO MOUNT BRITE .062 DIA WHIP

Suppliers

Company
Product
Description
Supplier Links
698MHz-6GHz Mobile Antenna - A1211A-900 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
698MHz-6GHz Mobile Antenna
A1211A-900
698MHz-6GHz Mobile Antenna A1211A-900
UNITY GAIN 1/4 WAVE ANTENNA 896-960MHz STANDARD NMO MOUNT BRITE .062 DIA WHIP

UNITY GAIN 1/4 WAVE ANTENNA 896-960MHz STANDARD NMO MOUNT BRITE .062 DIA WHIP

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number A1211A-900
Product Name 698MHz-6GHz Mobile Antenna
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 896.0 to 960.0 MHz
Gain 0.0 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
RF Antennas - BB-YS8963 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Yagi; Yagi, 3-Element
View Details
Biconical Antennas - Model SAS-547 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
RF Antennas - 2115-NN01-105TR-ND - DigiKey
Specs
Applications ISM, ZigBee™
Primary Frequency Range 915.0 MHz
Gain 1.7 dB
View Details
2 suppliers