Comtelco Industries, Inc. Tri-Band Closed Coil Antenna A11331AS-Z

Description
TRI-BAND CLOSED COIL UNITY GAIN ANTENNA WITH SPRING 150-174/450-475/825- 896MHz STANDARD NMO MOUNT
Description
TRI-BAND CLOSED COIL UNITY GAIN ANTENNA WITH SPRING 150-174/450-475/825- 896MHz STANDARD NMO MOUNT

Suppliers

Company
Product
Description
Supplier Links
Tri-Band Closed Coil Antenna - A11331AS-Z - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Tri-Band Closed Coil Antenna
A11331AS-Z
Tri-Band Closed Coil Antenna A11331AS-Z
TRI-BAND CLOSED COIL UNITY GAIN ANTENNA WITH SPRING 150-174/450-475/825- 896MHz STANDARD NMO MOUNT

TRI-BAND CLOSED COIL UNITY GAIN ANTENNA WITH SPRING 150-174/450-475/825-896MHz STANDARD NMO MOUNT

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number A11331AS-Z
Product Name Tri-Band Closed Coil Antenna
Applications Multi-band
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 150.0 to 174.0 MHz
Secondary Frequency Ranges (Multi-band Only) 450-475, 825-896 MHz
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Multi-Band Antennas - 2152413 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 698.0 to ? MHz
View Details
GSM 3dBi Helical R/A Spring Antenna - ET-GSCARA-SH - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 824.0 to 1990.0 MHz
Gain 2 dB
View Details