Comtelco Industries, Inc. 698MHz-6GHz Mobile Antenna A111FLEX-896

Description
FLEXIBLE ANTENNA UNITY GAIN 1/4 WAVE 896-970MHz STANDARD NMO MOUNT
Description
FLEXIBLE ANTENNA UNITY GAIN 1/4 WAVE 896-970MHz STANDARD NMO MOUNT

Suppliers

Company
Product
Description
Supplier Links
698MHz-6GHz Mobile Antenna - A111FLEX-896 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
698MHz-6GHz Mobile Antenna
A111FLEX-896
698MHz-6GHz Mobile Antenna A111FLEX-896
FLEXIBLE ANTENNA UNITY GAIN 1/4 WAVE 896-970MHz STANDARD NMO MOUNT

FLEXIBLE ANTENNA UNITY GAIN 1/4 WAVE 896-970MHz STANDARD NMO MOUNT

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number A111FLEX-896
Product Name 698MHz-6GHz Mobile Antenna
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 896.0 to 970.0 MHz
Gain 0.0 dB
VSWR 1.2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Sleeve Dipole Antennas - SDA-900 - A.H. Systems Inc.
Specs
Applications RF Testing; Vehicular
Pattern Type Omni directional
Polarization Linear
View Details
4G 4dBi PCB Flexible Antenna with 1.13mm (L-10CM) Black Cable + UFL Connector - ET-LT4FPC-5BL10C-U-P18 - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 4 dB
Form Factor / Mounting Internal
View Details
Specs
Polarization Linear
Primary Frequency Range 1561.0 to 1606.0 MHz
Gain 1.4 dB
View Details
Antennas - 2118907-5 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers