Comtelco Industries, Inc. 698MHz-6GHz Mobile Antenna A1111B-800

Description
UNITY GAIN 1/4 WAVE ANTENNA 800-896MHz STANDARD NMO MOUNT BLACK .100 DIA WHIP
Description
UNITY GAIN 1/4 WAVE ANTENNA 800-896MHz STANDARD NMO MOUNT BLACK .100 DIA WHIP

Suppliers

Company
Product
Description
Supplier Links
698MHz-6GHz Mobile Antenna - A1111B-800 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
698MHz-6GHz Mobile Antenna
A1111B-800
698MHz-6GHz Mobile Antenna A1111B-800
UNITY GAIN 1/4 WAVE ANTENNA 800-896MHz STANDARD NMO MOUNT BLACK .100 DIA WHIP

UNITY GAIN 1/4 WAVE ANTENNA 800-896MHz STANDARD NMO MOUNT BLACK .100 DIA WHIP

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number A1111B-800
Product Name 698MHz-6GHz Mobile Antenna
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 800.0 to 896.0 MHz
Gain 0.0 dB
VSWR 1.2 :1
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Log Periodic Antenna - Model SAS-512F-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
RF Antennas - 2115-NN02-220TR-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; GPS; 2G, 3G, 4G, 5G, DCS, GSM, LTE, NB-IoT, PCS, UMTS
Primary Frequency Range 450.0 to 8300.0 MHz
Gain 2.3 to 3.1 dB
View Details
4 suppliers