Comtelco Industries, Inc. Elevated Feed Antenna A1083B-06

Description
ELEVATED FEED ANTENNA 3dB GAIN 806-866MHz STANDARD NMO MOUNT
Description
ELEVATED FEED ANTENNA 3dB GAIN 806-866MHz STANDARD NMO MOUNT

Suppliers

Company
Product
Description
Supplier Links
Elevated Feed Antenna - A1083B-06 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Elevated Feed Antenna
A1083B-06
Elevated Feed Antenna A1083B-06
ELEVATED FEED ANTENNA 3dB GAIN 806-866MHz STANDARD NMO MOUNT

ELEVATED FEED ANTENNA 3dB GAIN 806-866MHz STANDARD NMO MOUNT

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number A1083B-06
Product Name Elevated Feed Antenna
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 806.0 to 866.0 MHz
Gain 3 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
LTE/HSPA+/GPRS, Full-size mPCIe,w/ SIM Slot, 4G Antennas, for EMEA/APAC and Americas regions -  - Advantech
Specs
Applications Cellular or PCS Terminal
Technology Type Dipole
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
24
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Rf Antenna - 875-FR05-S1-R-0-105 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
Primary Frequency Range 902.0 to 928.0 MHz
Technology Type Chip
View Details
3 suppliers