Comtelco Industries, Inc. Stacked Heavy Duty 10-Element Yagi Antenna 2Y33810CC-25

Description
STACKED HEAVY DUTY 10-ELEMENT YAGI KIT 825-896MHz 15dBd PIGTAIL "N" TERMINATION
Description
STACKED HEAVY DUTY 10-ELEMENT YAGI KIT 825-896MHz 15dBd PIGTAIL "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Stacked Heavy Duty 10-Element Yagi Antenna - 2Y33810CC-25 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Stacked Heavy Duty 10-Element Yagi Antenna
2Y33810CC-25
Stacked Heavy Duty 10-Element Yagi Antenna 2Y33810CC-25
STACKED HEAVY DUTY 10-ELEMENT YAGI KIT 825-896MHz 15dBd PIGTAIL "N" TERMINATION

STACKED HEAVY DUTY 10-ELEMENT YAGI KIT 825-896MHz 15dBd PIGTAIL "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number 2Y33810CC-25
Product Name Stacked Heavy Duty 10-Element Yagi Antenna
Pattern Type Directional
Polarization Horizontal; Vertical
Primary Frequency Range 825.0 to 896.0 MHz
Gain 15 dB
VSWR 1.5 to 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
H-Field Rod Antenna - Model HFR-1 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 1.7 dB
View Details