Comtelco Industries, Inc. Stacked Heavy Duty 7-Element Yagi Antenna 2Y3347CC-D

Description
STACKED HEAVY DUTY 7-ELEMENT YAGI KIT 470-490MHz 13dBd PIGTAIL "N" TERMINATION
Description
STACKED HEAVY DUTY 7-ELEMENT YAGI KIT 470-490MHz 13dBd PIGTAIL "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Stacked Heavy Duty 7-Element Yagi Antenna - 2Y3347CC-D - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Stacked Heavy Duty 7-Element Yagi Antenna
2Y3347CC-D
Stacked Heavy Duty 7-Element Yagi Antenna 2Y3347CC-D
STACKED HEAVY DUTY 7-ELEMENT YAGI KIT 470-490MHz 13dBd PIGTAIL "N" TERMINATION

STACKED HEAVY DUTY 7-ELEMENT YAGI KIT 470-490MHz 13dBd PIGTAIL "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number 2Y3347CC-D
Product Name Stacked Heavy Duty 7-Element Yagi Antenna
Pattern Type Directional
Polarization Horizontal; Vertical
Primary Frequency Range 470.0 to 490.0 MHz
Gain 13.2 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Monopole Rod Antenna - Model SAS-550-2B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
Antenna Unit - NN02-101 - Richardson RFPD
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 2.4 dB
View Details
4 suppliers