Mobile Industrial Robots Inc. Mobile Robots MiR1350

Description
The Mobile Industrial Robots MiR1350 is a highly capable autonomous mobile robot designed for heavy-duty material handling. It supports payloads up to 1350 kg and has a towing capacity of 6,000 kg, making it suitable for transporting very heavy items across industrial environments. Its robust design accommodates significant load requirements, enhancing efficiency in handling and logistics operations. Safety is a key feature of the MiR1350, which meets high standards such as EN ISO 13849-1. It is equipped with advanced safety technologies including 3D cameras, laser scanners, and various sensors that ensure obstacle detection and avoidance. This comprehensive safety system allows it to operate safely in complex and dynamic environments. The MiR1350 is versatile and can be customized with a range of accessories such as conveyors, lifts, and racks to meet diverse material handling needs. It integrates seamlessly with warehouse management systems (WMS) and enterprise resource planning (ERP) systems, and can operate in both automated and manual modes, providing flexibility in complex industrial settings.
Description
The Mobile Industrial Robots MiR1350 is a highly capable autonomous mobile robot designed for heavy-duty material handling. It supports payloads up to 1350 kg and has a towing capacity of 6,000 kg, making it suitable for transporting very heavy items across industrial environments. Its robust design accommodates significant load requirements, enhancing efficiency in handling and logistics operations. Safety is a key feature of the MiR1350, which meets high standards such as EN ISO 13849-1. It is equipped with advanced safety technologies including 3D cameras, laser scanners, and various sensors that ensure obstacle detection and avoidance. This comprehensive safety system allows it to operate safely in complex and dynamic environments. The MiR1350 is versatile and can be customized with a range of accessories such as conveyors, lifts, and racks to meet diverse material handling needs. It integrates seamlessly with warehouse management systems (WMS) and enterprise resource planning (ERP) systems, and can operate in both automated and manual modes, providing flexibility in complex industrial settings.

Suppliers

Company
Product
Description
Supplier Links
Mobile Robots - MiR1350 - Mobile Industrial Robots Inc.
Holbrook, NY, USA
Mobile Robots
MiR1350
Mobile Robots MiR1350
The Mobile Industrial Robots MiR1350 is a highly capable autonomous mobile robot designed for heavy-duty material handling. It supports payloads up to 1350 kg and has a towing capacity of 6,000 kg, making it suitable for transporting very heavy items across industrial environments. Its robust design accommodates significant load requirements, enhancing efficiency in handling and logistics operations. Safety is a key feature of the MiR1350, which meets high standards such as EN ISO 13849-1. It is equipped with advanced safety technologies including 3D cameras, laser scanners, and various sensors that ensure obstacle detection and avoidance. This comprehensive safety system allows it to operate safely in complex and dynamic environments. The MiR1350 is versatile and can be customized with a range of accessories such as conveyors, lifts, and racks to meet diverse material handling needs. It integrates seamlessly with warehouse management systems (WMS) and enterprise resource planning (ERP) systems, and can operate in both automated and manual modes, providing flexibility in complex industrial settings.

The Mobile Industrial Robots MiR1350 is a highly capable autonomous mobile robot designed for heavy-duty material handling. It supports payloads up to 1350 kg and has a towing capacity of 6,000 kg, making it suitable for transporting very heavy items across industrial environments. Its robust design accommodates significant load requirements, enhancing efficiency in handling and logistics operations.
Safety is a key feature of the MiR1350, which meets high standards such as EN ISO 13849-1. It is equipped with advanced safety technologies including 3D cameras, laser scanners, and various sensors that ensure obstacle detection and avoidance. This comprehensive safety system allows it to operate safely in complex and dynamic environments.
The MiR1350 is versatile and can be customized with a range of accessories such as conveyors, lifts, and racks to meet diverse material handling needs. It integrates seamlessly with warehouse management systems (WMS) and enterprise resource planning (ERP) systems, and can operate in both automated and manual modes, providing flexibility in complex industrial settings.

Supplier's Site

Technical Specifications

  Mobile Industrial Robots Inc.
Product Category Robots
Product Number MiR1350
Product Name Mobile Robots
Industry / Application Automotive Testing;  Material Handling (e.g., Loading/Unloading, Palletizing); Medical / Pharmaceutical
Unlock Full Specs
to access all available technical data

Similar Products

Nut Insertion System for Complex Assembly - VIM-800 - Visumatic Industrial Products
Specs
Robot Type 6 Axis; (Robot System)
Industry / Application Robotic Assembly
View Details
Industrial Robotics - Articulated Robots - HIWIN Corporation
Specs
Robot Type Articulated
View Details
Hexapod, High Accuracy, 200 mm Diameter Platform, 20 kg Load, M6 - HXP100HA-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
X/Y/Z Heavy Duty Cartesian Gantry System - MCS-UC2 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 3 #
X-axis Travel 1000 to 5250 mm (39.37 to 207 inch)
View Details