mmTron Inc.
RF and Microwave Switch
TMC806-D
Description
DC to 90 GHz SPDT Switch
Request a Quote
Email Supplier
Datasheet
Description
DC to 90 GHz SPDT Switch
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
RF Switches |
|
Product Number
|
TMC806-D |
|
Product Name
|
RF and Microwave Switch |
|
Package Type
|
Die
|
|
Frequency Range
|
0.0 to 90000 MHz
|
|
Insertion Loss
|
2 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Crane Aerospace & Electronics
Frequency Range
500 to 1000 MHz
Insertion Loss
0.8000 dB
Isolation
25 dB
View Details
Package Type
Surface Mount; 6-SMD, No Lead
Operating Temperature
-30 to 90 C (-22 to 194 F)
Frequency Range
617 to 8240 MHz
View Details
Package Type
Connectorized
Frequency Range
18000 MHz
Insertion Loss
0.2000 to 1.5 dB
View Details