mmTron Inc.
RF and Microwave Switch
TMC805-D
Description
DC to 70 GHz SPDT Switch
Request a Quote
Email Supplier
Datasheet
Description
DC to 70 GHz SPDT Switch
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
RF Switches |
|
Product Number
|
TMC805-D |
|
Product Name
|
RF and Microwave Switch |
|
Package Type
|
Die
|
|
Frequency Range
|
0.0 to 70000 MHz
|
|
Insertion Loss
|
2 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
Surface Mount; 12-UFQFN Exposed Pad
Operating Temperature
-40 to 105 C (-40 to 221 F)
Frequency Range
5 to 6000 MHz
View Details