TF310EB -- TF310 SERIES CRYSTAL
MMD Components / Monitor Quartztek
TF310 Series Crystal
TF310EB
Datasheet
Datasheet
Suppliers
TF310 Series Crystal
TF310EB
Datasheet
Technical Specifications
|
Product Category
|
Crystals |
|
Product Number
|
TF310EB |
|
Product Name
|
TF310 Series Crystal |
|
Package / Form Factor
|
Through Hole
|
|
Frequency
|
3.58 to 65 MHz
|
|
Frequency Stability
|
50 ppm
|
|
Load Capacitance
|
12.5 pF
|
Unlock Full Specs
to access all available technical data
Similar Products
Package / Form Factor
Through Hole Crystals
Features / Standards
RoHS
Frequency
10 MHz
View Details
3 suppliers
Package / Form Factor
Surface Mount
Features / Standards
RoHS
Frequency
0.0328 MHz
View Details
Package / Form Factor
Surface Mount; 2-SMD, No Lead
Features / Standards
Lead-Free
Load Capacitance
12.5 pF
View Details
3 suppliers
Interquip Electronics Co., Ltd.
Features / Standards
RoHS; Lead-Free
Frequency
0.0328 MHz
Load Capacitance
15 pF
View Details