MLT455BU -- MLT455/450U SERIES
MMD Components / Monitor Quartztek
MLT455/450U Series
MLT455BU
Datasheet
Datasheet
Suppliers
MLT455/450U Series
MLT455BU
Datasheet
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
MLT455BU |
|
Product Name
|
MLT455/450U Series |
|
Filter Type
|
Bandpass
|
|
Fc
|
0.4550 MHz
|
|
Bandwidth
|
30 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Filter Technology
Passive Filter
Filter Type
Bandpass
Fc
5250 MHz
View Details
Filter Type
Bandpass
Filter Design
Ceramic Filter
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Filter Type
Bandpass
Operating Temperature
-40 to 85 C (-40 to 185 F)
Insertion Loss
495 dB
View Details
3 suppliers