M2*ED -- M SERIES CRYSTAL
MMD Components / Monitor Quartztek
M Series Crystal
M2*ED
Datasheet
Datasheet
Suppliers
M Series Crystal
M2*ED
Datasheet
Technical Specifications
|
Product Category
|
Crystals |
|
Product Number
|
M2*ED |
|
Product Name
|
M Series Crystal |
|
Package / Form Factor
|
Surface Mount
|
|
Frequency
|
4 to 64 MHz
|
|
Frequency Stability
|
50 ppm
|
|
Load Capacitance
|
10 pF
|
Unlock Full Specs
to access all available technical data
Similar Products
Package / Form Factor
Surface Mount; Cylindrical Can, Radial
Load Capacitance
6 pF
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Package / Form Factor
Surface Mount
Features / Standards
RoHS
Frequency
12 MHz
View Details
3 suppliers
Aker Technology USA Corporation
Package / Form Factor
Surface Mount; C3E
Frequency
28.22 MHz
Load Capacitance
18 pF
View Details
Interquip Electronics Co., Ltd.
Package / Form Factor
Surface Mount
Features / Standards
RoHS; Lead-Free
Frequency
40 MHz
View Details