MK Battery Power Entry Connector; Connector Type Mk PF133BLK

Description
POWER ENTRY CONNECTOR; Connector Type:UK Mains; Current Rating:13A; Connector Colour:Black; Connector Body Material:Rubber Body; Voltage Rating VAC:230V; Product Range:-; Connector Mounting:Cable Mount; Contact Material:Brass RoHS Compliant: NA
Datasheet
Description
POWER ENTRY CONNECTOR; Connector Type:UK Mains; Current Rating:13A; Connector Colour:Black; Connector Body Material:Rubber Body; Voltage Rating VAC:230V; Product Range:-; Connector Mounting:Cable Mount; Contact Material:Brass RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connector; Connector Type Mk - 06WX0926 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Connector; Connector Type Mk
06WX0926
Power Entry Connector; Connector Type Mk 06WX0926
POWER ENTRY CONNECTOR; Connector Type:UK Mains; Current Rating:13A; Connector Colour:Black; Connector Body Material:Rubber Body; Voltage Rating VAC:230V; Product Range:-; Connector Mounting:Cable Mount; Contact Material:Brass RoHS Compliant: NA

POWER ENTRY CONNECTOR; Connector Type:UK Mains; Current Rating:13A; Connector Colour:Black; Connector Body Material:Rubber Body; Voltage Rating VAC:230V; Product Range:-; Connector Mounting:Cable Mount; Contact Material:Brass RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06WX0926
Product Name Power Entry Connector; Connector Type Mk
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products