MK Battery Inlet, 220/250V, 16A, Blue, Ip44; Current Rating Mk K9701BLU

Description
INLET, 220/250V, 16A, BLUE, IP44; Current Rating:16A; Voltage Rating VAC:250V; Connector Mounting:Surface Mount; Electrical Connector Gender:Inlet; Pin Configuration:-; Connector Colour:Blue; IP Rating:IP44; Product Range:-; SVHC:No
Datasheet
Description
INLET, 220/250V, 16A, BLUE, IP44; Current Rating:16A; Voltage Rating VAC:250V; Connector Mounting:Surface Mount; Electrical Connector Gender:Inlet; Pin Configuration:-; Connector Colour:Blue; IP Rating:IP44; Product Range:-; SVHC:No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inlet, 220/250V, 16A, Blue, Ip44; Current Rating Mk - 06WX1177 - Newark, An Avnet Company
Chicago, IL, United States
Inlet, 220/250V, 16A, Blue, Ip44; Current Rating Mk
06WX1177
Inlet, 220/250V, 16A, Blue, Ip44; Current Rating Mk 06WX1177
INLET, 220/250V, 16A, BLUE, IP44; Current Rating:16A; Voltage Rating VAC:250V; Connector Mounting:Surface Mount; Electrical Connector Gender:Inlet; Pin Configuration:-; Connector Colour:Blue; IP Rating:IP44; Product Range:-; SVHC:No

INLET, 220/250V, 16A, BLUE, IP44; Current Rating:16A; Voltage Rating VAC:250V; Connector Mounting:Surface Mount; Electrical Connector Gender:Inlet; Pin Configuration:-; Connector Colour:Blue; IP Rating:IP44; Product Range:-; SVHC:No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06WX1177
Product Name Inlet, 220/250V, 16A, Blue, Ip44; Current Rating Mk
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with USB 2.0 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector; USB
Gender Female / Jack
Termination Through Hole
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
ARINC Size 8 Socket 75 ohm Connectors - 190932 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 350 volts
View Details