MK Battery Socket, 220/250V, 16A, Blue, Ip44; Current Rating Mk K9201BLU

Description
SOCKET, 220/250V, 16A, BLUE, IP44; Current Rating:16A; Voltage Rating VAC:250V; Connector Mounting:Surface Mount; Electrical Connector Gender:Outlet; Pin Configuration:-; Connector Colour:Blue; IP Rating:IP44; Product Range:-;
Datasheet
Description
SOCKET, 220/250V, 16A, BLUE, IP44; Current Rating:16A; Voltage Rating VAC:250V; Connector Mounting:Surface Mount; Electrical Connector Gender:Outlet; Pin Configuration:-; Connector Colour:Blue; IP Rating:IP44; Product Range:-;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 220/250V, 16A, Blue, Ip44; Current Rating Mk - 06WX1167 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 220/250V, 16A, Blue, Ip44; Current Rating Mk
06WX1167
Socket, 220/250V, 16A, Blue, Ip44; Current Rating Mk 06WX1167
SOCKET, 220/250V, 16A, BLUE, IP44; Current Rating:16A; Voltage Rating VAC:250V; Connector Mounting:Surface Mount; Electrical Connector Gender:Outlet; Pin Configuration:-; Connector Colour:Blue; IP Rating:IP44; Product Range:-;

SOCKET, 220/250V, 16A, BLUE, IP44; Current Rating:16A; Voltage Rating VAC:250V; Connector Mounting:Surface Mount; Electrical Connector Gender:Outlet; Pin Configuration:-; Connector Colour:Blue; IP Rating:IP44; Product Range:-;

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06WX1167
Product Name Socket, 220/250V, 16A, Blue, Ip44; Current Rating Mk
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female +6 Signal Right Angle Press Fit Connector - 80320RH6 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - DIP Pogo Test Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
SAE Hermetic Terminal Seal - 27404 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 105.0 amps
View Details
50 Ohm C Connector, C Straight Plug - 190806 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details