Mitutoyo Corporation Physical Measurement Equipment 505-645

Description
The 505-645 is physical measurement equipment from Mitutoyo. Dimensional and physical measurement test equipment is useful for calibrating and repairing many types of electronic systems. Physical measurement test equipment can calibrate oscilloscopes, high potential testers, multimeters, insulation test sets, and much more. A physical measurement test detects issues involving temperature, torque, and force, enabling an engineer to troubleshoot and repair problems. No matter what type of physical measurements you need to take, there are affordable solutions from ValueTronics.com for used and refurbished test equipment. Additional Features: 12-inch Dial Caliper Graduation: .001" Range/rev: .1" Accuracy: ±002" With depth bar Permitting four types of different measurement (internal, external, depth and step) Slider displacements are amplified by a rack-and-pinion mechanism and indicated on the dial The Mitutoyo 505-645 is a 12-inch Dial Caliper with a graduation of .001" and an accuracy of ±002".
Description
The 505-645 is physical measurement equipment from Mitutoyo. Dimensional and physical measurement test equipment is useful for calibrating and repairing many types of electronic systems. Physical measurement test equipment can calibrate oscilloscopes, high potential testers, multimeters, insulation test sets, and much more. A physical measurement test detects issues involving temperature, torque, and force, enabling an engineer to troubleshoot and repair problems. No matter what type of physical measurements you need to take, there are affordable solutions from ValueTronics.com for used and refurbished test equipment. Additional Features: 12-inch Dial Caliper Graduation: .001" Range/rev: .1" Accuracy: ±002" With depth bar Permitting four types of different measurement (internal, external, depth and step) Slider displacements are amplified by a rack-and-pinion mechanism and indicated on the dial The Mitutoyo 505-645 is a 12-inch Dial Caliper with a graduation of .001" and an accuracy of ±002".

Suppliers

Company
Product
Description
Supplier Links
Physical Measurement Equipment - 505-645 - ValueTronics International, Inc.
Elgin, IL, USA
Physical Measurement Equipment
505-645
Physical Measurement Equipment 505-645
The 505-645 is physical measurement equipment from Mitutoyo. Dimensional and physical measurement test equipment is useful for calibrating and repairing many types of electronic systems. Physical measurement test equipment can calibrate oscilloscopes, high potential testers, multimeters, insulation test sets, and much more. A physical measurement test detects issues involving temperature, torque, and force, enabling an engineer to troubleshoot and repair problems. No matter what type of physical measurements you need to take, there are affordable solutions from ValueTronics.com for used and refurbished test equipment. Additional Features: 12-inch Dial Caliper Graduation: .001" Range/rev: .1" Accuracy: ±002" With depth bar Permitting four types of different measurement (internal, external, depth and step) Slider displacements are amplified by a rack-and-pinion mechanism and indicated on the dial The Mitutoyo 505-645 is a 12-inch Dial Caliper with a graduation of .001" and an accuracy of ±002".

The 505-645 is physical measurement equipment from Mitutoyo. Dimensional and physical measurement test equipment is useful for calibrating and repairing many types of electronic systems. Physical measurement test equipment can calibrate oscilloscopes, high potential testers, multimeters, insulation test sets, and much more. A physical measurement test detects issues involving temperature, torque, and force, enabling an engineer to troubleshoot and repair problems. No matter what type of physical measurements you need to take, there are affordable solutions from ValueTronics.com for used and refurbished test equipment.

Additional Features:

  • 12-inch Dial Caliper
  • Graduation: .001"
  • Range/rev: .1"
  • Accuracy: ±002"
  • With depth bar
  • Permitting four types of different measurement (internal, external, depth and step)
  • Slider displacements are amplified by a rack-and-pinion mechanism and indicated on the dial

The Mitutoyo 505-645 is a 12-inch Dial Caliper with a graduation of .001" and an accuracy of ±002".

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Calibration Instruments
Product Number 505-645
Product Name Physical Measurement Equipment
Environmental Properties Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Calibration Kit - CM292F - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Modular
Calibration Signal Signal / Waveform Generator Output
Frequency Range 4.00E10 Hz
View Details
Digital Calibration Blend Generator - 960 AMF - C.I. Analytics, Inc.
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details
Digital Electronic Calibrator - Model 3590 - Epsilon Technology Corp.
Specs
Calibrator Style Fixed
Physical Properties Displacement/ Position
User Interface Digital Front Panel
View Details