Mitutoyo Corporation Physical Measurement Equipment 505-626

Description
The 505-626 is physical measurement equipment from Mitutoyo. Dimensional and physical measurement test equipment is useful for calibrating and repairing many types of electronic systems. Physical measurement test equipment can calibrate oscilloscopes, high potential testers, multimeters, insulation test sets, and much more. A physical measurement test detects issues involving temperature, torque, and force, enabling an engineer to troubleshoot and repair problems. No matter what type of physical measurements you need to take, there are affordable solutions from ValueTronics.com for used and refurbished test equipment. Additoinal Features: Range: 0-6" Graduation: .0001" Range per Revolution: .200" Easy to read, thumb wheel and lock-nut, stainless steel hardened Slider Displacements are amplified by a rack and pinion mechanism and indicated on the dial Sharp jaw provide east access to positions that standard calipers cannot measure Quadri features, allowing 4 ways of measuring
Description
The 505-626 is physical measurement equipment from Mitutoyo. Dimensional and physical measurement test equipment is useful for calibrating and repairing many types of electronic systems. Physical measurement test equipment can calibrate oscilloscopes, high potential testers, multimeters, insulation test sets, and much more. A physical measurement test detects issues involving temperature, torque, and force, enabling an engineer to troubleshoot and repair problems. No matter what type of physical measurements you need to take, there are affordable solutions from ValueTronics.com for used and refurbished test equipment. Additoinal Features: Range: 0-6" Graduation: .0001" Range per Revolution: .200" Easy to read, thumb wheel and lock-nut, stainless steel hardened Slider Displacements are amplified by a rack and pinion mechanism and indicated on the dial Sharp jaw provide east access to positions that standard calipers cannot measure Quadri features, allowing 4 ways of measuring

Suppliers

Company
Product
Description
Supplier Links
Physical Measurement Equipment - 505-626 - ValueTronics International, Inc.
Elgin, IL, USA
Physical Measurement Equipment
505-626
Physical Measurement Equipment 505-626
The 505-626 is physical measurement equipment from Mitutoyo. Dimensional and physical measurement test equipment is useful for calibrating and repairing many types of electronic systems. Physical measurement test equipment can calibrate oscilloscopes, high potential testers, multimeters, insulation test sets, and much more. A physical measurement test detects issues involving temperature, torque, and force, enabling an engineer to troubleshoot and repair problems. No matter what type of physical measurements you need to take, there are affordable solutions from ValueTronics.com for used and refurbished test equipment. Additoinal Features: Range: 0-6" Graduation: .0001" Range per Revolution: .200" Easy to read, thumb wheel and lock-nut, stainless steel hardened Slider Displacements are amplified by a rack and pinion mechanism and indicated on the dial Sharp jaw provide east access to positions that standard calipers cannot measure Quadri features, allowing 4 ways of measuring

The 505-626 is physical measurement equipment from Mitutoyo. Dimensional and physical measurement test equipment is useful for calibrating and repairing many types of electronic systems. Physical measurement test equipment can calibrate oscilloscopes, high potential testers, multimeters, insulation test sets, and much more. A physical measurement test detects issues involving temperature, torque, and force, enabling an engineer to troubleshoot and repair problems. No matter what type of physical measurements you need to take, there are affordable solutions from ValueTronics.com for used and refurbished test equipment.

Additoinal Features:

  • Range: 0-6"
  • Graduation: .0001"
  • Range per Revolution: .200"
  • Easy to read, thumb wheel and lock-nut, stainless steel hardened
  • Slider Displacements are amplified by a rack and pinion mechanism and indicated on the dial
  • Sharp jaw provide east access to positions that standard calipers cannot measure
  • Quadri features, allowing 4 ways of measuring
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Calibration Instruments
Product Number 505-626
Product Name Physical Measurement Equipment
Environmental Properties Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Continuous Emissions Monitoring Calibration System - Series 2020 CEMCS - Environics, Inc.
Specs
Calibrator Style Portable (optional feature); Fixed
AC Voltage Range 110 to 220 volts
Description (Voltage) 110 to 240 VAC, 50/60 Hz
View Details
Multifunction Calibrator - PCE-789 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current
DC Voltage Range -0.0100 to 15 volts
View Details