RIFTEK EUROPE Sp. z.o.o. Back-to-Back Distance Measuring Gauge IMR

Description
Electronic gauge is designed for measuring back-to-back distance of railway, metro and tram wheels in the course of checkup, examination, repair and formation of wheel sets. Measurements are made directly on rolling stock without wheel set roll-out.
Request a Quote
Description
Electronic gauge is designed for measuring back-to-back distance of railway, metro and tram wheels in the course of checkup, examination, repair and formation of wheel sets. Measurements are made directly on rolling stock without wheel set roll-out.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Electronic gauge designed to measure the back-to-back distance of railway, metro, and tram wheels directly on rolling stock without removing the wheelset. It features ball and side supports for wheel contact, bottom supports for rails, and a contactless laser sensor emitting a 660 nm wavelength beam with 4.8 mW maximum power, classified as laser safety class 3R. The measurement range is L±25 mm with an error of ±0.1 mm, and indication discreteness is 0.1 mm or 0.01 inch. The device has a built-in LED display, operates between -5°C and +40°C, weighs 1 kg, and is powered by four rechargeable 1.2V AA batteries. It complies with EU Directive 2014/30/EU (EMC) and 2011/65/EU (RoHS).

Datasheet Summary
Powered by GS/AI

Electronic gauge designed to measure the back-to-back distance of railway, metro, and tram wheels directly on rolling stock without removing the wheelset. It features ball and side supports for wheel contact, bottom supports for rails, and a contactless laser sensor emitting a 660 nm wavelength beam with 4.8 mW maximum power, classified as laser safety class 3R. The measurement range is L±25 mm with an error of ±0.1 mm, and indication discreteness is 0.1 mm or 0.01 inch. The device has a built-in LED display, operates between -5°C and +40°C, weighs 1 kg, and is powered by four rechargeable 1.2V AA batteries. It complies with EU Directive 2014/30/EU (EMC) and 2011/65/EU (RoHS).

Suppliers

Company
Product
Description
Supplier Links
Back-to-Back Distance Measuring Gauge - IMR - RIFTEK EUROPE Sp. z.o.o.
Warsaw, Poland
Back-to-Back Distance Measuring Gauge
IMR
Back-to-Back Distance Measuring Gauge IMR
Electronic gauge is designed for measuring back-to-back distance of railway, metro and tram wheels in the course of checkup, examination, repair and formation of wheel sets. Measurements are made directly on rolling stock without wheel set roll-out.

Electronic gauge is designed for measuring back-to-back distance of railway, metro and tram wheels in the course of checkup, examination, repair and formation of wheel sets. Measurements are made directly on rolling stock without wheel set roll-out.

Supplier's Site Datasheet

Technical Specifications

  RIFTEK EUROPE Sp. z.o.o.
Product Category Dimensional Gages and Instruments
Product Number IMR
Product Name Back-to-Back Distance Measuring Gauge
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Edge Sensor - RF659 - RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gaging Technology Optical; Non-contact
Display Digital Display
View Details
2D Optical Micrometers - RF657.2D Series - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Micrometer
Gaging Technology Optical; Non-contact
View Details
Disk Brakes Profile Gauge - IKD - RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Special Function Gages
View Details
Shaft Geometry Measurement Machine - RF800 - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Gaging System or Station
Gaging Technology Optical
View Details