RS Components, Ltd. Calipers 2436617

Description
RS PRO 49-923-200C Caliper
Request a Quote
Description
RS PRO 49-923-200C Caliper
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Calipers - 2436617 - RS Components, Ltd.
Corby, Northants, United Kingdom
Calipers
2436617
Calipers 2436617
RS PRO 49-923-200C Caliper

RS PRO 49-923-200C Caliper

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Dimensional Gages and Instruments
Product Number 2436617
Product Name Calipers
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

Calipers - 327259 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Caliper
Display Dial / Analog / Direct Reading
Minimum Graduation / Resolution 7.87E-4 inch (0.0200 mm)
View Details
Calipers - 390847 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Caliper
Display Digital Display
Minimum Graduation / Resolution 3.94E-4 inch (0.0100 mm)
View Details
Calipers - 7255698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Caliper
Minimum Graduation / Resolution 7.87E-4 inch (0.0200 mm)
View Details
Micrometers - 327312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Electronic
Range 3.94 inch (100 mm)
View Details