Mitutoyo Corporation Physical Measurement Equipment 187-201

Description
The 187-201 is physical measurement equipment from Mitutoyo. Dimensional and physical measurement test equipment is useful for calibrating and repairing many types of electronic systems. Physical measurement test equipment can calibrate oscilloscopes, high potential testers, multimeters, insulation test sets, and much more. A physical measurement test detects issues involving temperature, torque, and force, enabling an engineer to troubleshoot and repair problems. No matter what type of physical measurements you need to take, there are affordable solutions from ValueTronics.com for used and refurbished test equipment. Additional Features: Graduation: 5 min. (0° - 90° - 0°) Blade edge angle: 30° and 60° Diameter: 2.56” / 70mm Consists of three sheets of stainless steel, the middle one of which is made for angle measurements Center black knob locks the blade position
Description
The 187-201 is physical measurement equipment from Mitutoyo. Dimensional and physical measurement test equipment is useful for calibrating and repairing many types of electronic systems. Physical measurement test equipment can calibrate oscilloscopes, high potential testers, multimeters, insulation test sets, and much more. A physical measurement test detects issues involving temperature, torque, and force, enabling an engineer to troubleshoot and repair problems. No matter what type of physical measurements you need to take, there are affordable solutions from ValueTronics.com for used and refurbished test equipment. Additional Features: Graduation: 5 min. (0° - 90° - 0°) Blade edge angle: 30° and 60° Diameter: 2.56” / 70mm Consists of three sheets of stainless steel, the middle one of which is made for angle measurements Center black knob locks the blade position

Suppliers

Company
Product
Description
Supplier Links
Physical Measurement Equipment - 187-201 - ValueTronics International, Inc.
Elgin, IL, USA
Physical Measurement Equipment
187-201
Physical Measurement Equipment 187-201
The 187-201 is physical measurement equipment from Mitutoyo. Dimensional and physical measurement test equipment is useful for calibrating and repairing many types of electronic systems. Physical measurement test equipment can calibrate oscilloscopes, high potential testers, multimeters, insulation test sets, and much more. A physical measurement test detects issues involving temperature, torque, and force, enabling an engineer to troubleshoot and repair problems. No matter what type of physical measurements you need to take, there are affordable solutions from ValueTronics.com for used and refurbished test equipment. Additional Features: Graduation: 5 min. (0° - 90° - 0°) Blade edge angle: 30° and 60° Diameter: 2.56” / 70mm Consists of three sheets of stainless steel, the middle one of which is made for angle measurements Center black knob locks the blade position

The 187-201 is physical measurement equipment from Mitutoyo. Dimensional and physical measurement test equipment is useful for calibrating and repairing many types of electronic systems. Physical measurement test equipment can calibrate oscilloscopes, high potential testers, multimeters, insulation test sets, and much more. A physical measurement test detects issues involving temperature, torque, and force, enabling an engineer to troubleshoot and repair problems. No matter what type of physical measurements you need to take, there are affordable solutions from ValueTronics.com for used and refurbished test equipment.

Additional Features:

  • Graduation: 5 min. (0° - 90° - 0°)
  • Blade edge angle: 30° and 60°
  • Diameter: 2.56” / 70mm
  • Consists of three sheets of stainless steel, the middle one of which is made for angle measurements
  • Center black knob locks the blade position
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Calibration Instruments
Product Number 187-201
Product Name Physical Measurement Equipment
Environmental Properties Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Temperature Calibration Source - Landcal - LAND
Specs
Calibrator Style Fixed
Environmental Properties Thermocouple
Digital Interface Serial Interface
View Details
Calibration Control Software - GageCal™ - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Calibrator Style Modular
Physical Properties Displacement/ Position
User Interface Computer Interface
View Details