Mitsumi Electric Company, Ltd. Battery Management MM3474K02VBE

Description
Battery Battery Protection IC Lithium Ion/Polymer TSOP-20D
Request a Quote Datasheet
Description
Battery Battery Protection IC Lithium Ion/Polymer TSOP-20D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Management - 2508-MM3474K02VBETR-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
2508-MM3474K02VBETR-ND
Battery Management 2508-MM3474K02VBETR-ND
Battery Battery Protection IC Lithium Ion/Polymer TSOP-20D

Battery Battery Protection IC Lithium Ion/Polymer TSOP-20D

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Battery Management - 1174890-MM3474K02VBE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Management
1174890-MM3474K02VBE
Integrated Circuits (ICs) - PMIC - Battery Management 1174890-MM3474K02VBE
Win Source Part Number: 1174890-MM3474K02VBE Category: Integrated Circuits (ICs)>PMIC - Battery Management Series: MM3474 Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Function: Battery Protection Fault Protection: Over Current, Over Voltage Battery Chemistry: Lithium Ion/Polymer Number of Cells: 3 ~ 5 Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: TSOP-20D Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Mitsumi Electric Company Ltd Other Names: 2508-MM3474K02VBETR

Win Source Part Number: 1174890-MM3474K02VBE
Category: Integrated Circuits (ICs)>PMIC - Battery Management
Series: MM3474
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Function: Battery Protection
Fault Protection: Over Current, Over Voltage
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 3 ~ 5
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: TSOP-20D
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Mitsumi Electric Company Ltd
Other Names: 2508-MM3474K02VBETR

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Battery Monitors and Testers Battery Monitors and Testers
Product Number 2508-MM3474K02VBETR-ND 1174890-MM3474K02VBE
Product Name Battery Management Integrated Circuits (ICs) - PMIC - Battery Management
Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

Battery Internal Short Circuit Tester – Temperature Control - ABSC-B (Standard or customized) - Guangdong Atmars Industry Co., Limited
Specs
Form Factor Test Station or System
View Details
UT3550 Handheld Battery Tester - UT3550 - Uni-Trend US
Specs
Form Factor Handheld or Portable Tester
Test Capability Resistance
View Details
Cell Contact System -  - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Form Factor Module
Test Capability Voltage; Current; Resistance; Temperature, Vibration
View Details