Mitsumi Electric Company, Ltd. PMIC - PMIC - Battery Management - MM3474C02VBE MM3474C02VBE

Description
Manufacturer: Mitsumi Win Source Part Number: 927324-MM3474C02VBE Series: MM3474 Operating Temperature Range: -40°C ~ 85°C Features: Battery Battery Protection IC Lithium Ion/Polymer TSOP-20D Package: 20-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: TSOP-20D Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 15 Weeks
Request a Quote Datasheet
Description
Manufacturer: Mitsumi Win Source Part Number: 927324-MM3474C02VBE Series: MM3474 Operating Temperature Range: -40°C ~ 85°C Features: Battery Battery Protection IC Lithium Ion/Polymer TSOP-20D Package: 20-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: TSOP-20D Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 15 Weeks
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - MM3474C02VBE - 927324-MM3474C02VBE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - MM3474C02VBE
927324-MM3474C02VBE
PMIC - PMIC - Battery Management - MM3474C02VBE 927324-MM3474C02VBE
Manufacturer: Mitsumi Win Source Part Number: 927324-MM3474C02VBE Series: MM3474 Operating Temperature Range: -40°C ~ 85°C Features: Battery Battery Protection IC Lithium Ion/Polymer TSOP-20D Package: 20-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: TSOP-20D Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 15 Weeks

Manufacturer: Mitsumi
Win Source Part Number: 927324-MM3474C02VBE
Series: MM3474
Operating Temperature Range: -40°C ~ 85°C
Features: Battery Battery Protection IC Lithium Ion/Polymer TSOP-20D
Package: 20-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: TSOP-20D
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 15 Weeks

Buy Now
Battery Management - MM3474C02VBE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
MM3474C02VBE
Battery Management MM3474C02VBE
Battery Battery Protection IC Lithium Ion/Polymer TSOP-20D

Battery Battery Protection IC Lithium Ion/Polymer TSOP-20D

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - MM3474C02VBE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
MM3474C02VBE
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management MM3474C02VBE
IC, MULTI CELL, BATTERY PROTECTI

IC, MULTI CELL, BATTERY PROTECTI

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 927324-MM3474C02VBE MM3474C02VBE MM3474C02VBE
Product Name PMIC - PMIC - Battery Management - MM3474C02VBE Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2448572 - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
PMIC - Supervisors - ADM1067ACP - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details