Mitsumi Electric Company, Ltd. PMIC - PMIC - Battery Management - MM3220H11NRH MM3220H11NRH

Description
Manufacturer: Mitsumi Win Source Part Number: 927322-MM3220H11NRH Series: MM3220 Operating Temperature Range: -40°C ~ 85°C Features: Battery Battery Protection IC Lithium Ion/Polymer SOT-26A Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SOT-26A Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 15 Weeks
Request a Quote Datasheet
Description
Manufacturer: Mitsumi Win Source Part Number: 927322-MM3220H11NRH Series: MM3220 Operating Temperature Range: -40°C ~ 85°C Features: Battery Battery Protection IC Lithium Ion/Polymer SOT-26A Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SOT-26A Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 15 Weeks
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - MM3220H11NRH - 927322-MM3220H11NRH - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - MM3220H11NRH
927322-MM3220H11NRH
PMIC - PMIC - Battery Management - MM3220H11NRH 927322-MM3220H11NRH
Manufacturer: Mitsumi Win Source Part Number: 927322-MM3220H11NRH Series: MM3220 Operating Temperature Range: -40°C ~ 85°C Features: Battery Battery Protection IC Lithium Ion/Polymer SOT-26A Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SOT-26A Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 15 Weeks

Manufacturer: Mitsumi
Win Source Part Number: 927322-MM3220H11NRH
Series: MM3220
Operating Temperature Range: -40°C ~ 85°C
Features: Battery Battery Protection IC Lithium Ion/Polymer SOT-26A
Package: SOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: SOT-26A
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 15 Weeks

Buy Now
Battery Management - MM3220H11NRH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
MM3220H11NRH
Battery Management MM3220H11NRH
Battery Battery Protection IC Lithium Ion/Polymer SOT-26A

Battery Battery Protection IC Lithium Ion/Polymer SOT-26A

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - MM3220H11NRH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
MM3220H11NRH
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management MM3220H11NRH
IC, TWO CELL, BATTERY PROTECTION

IC, TWO CELL, BATTERY PROTECTION

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 927322-MM3220H11NRH MM3220H11NRH MM3220H11NRH
Product Name PMIC - PMIC - Battery Management - MM3220H11NRH Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432AIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Supervisors - 1916917 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active Low; Active High; Active High, Active Low
View Details