Mitsuboshi Group Belts Industrial Transmission A24

Description
CONVENTIONAL V-BELT A TYPE, 1/2" X 24", RIBS: 1, CORE CORD MATERIAL: POLYESTER, MATERIAL: NR/SBR, CANVAS: COTTON, ANGLE: 40°. FREE 2 YEAR RADWELL WARRANTY
Description
CONVENTIONAL V-BELT A TYPE, 1/2" X 24", RIBS: 1, CORE CORD MATERIAL: POLYESTER, MATERIAL: NR/SBR, CANVAS: COTTON, ANGLE: 40°. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Belts Industrial Transmission - 107714222 - Radwell International
Willingboro, NJ, United States
Belts Industrial Transmission
107714222
Belts Industrial Transmission 107714222
CONVENTIONAL V-BELT A TYPE, 1/2" X 24", RIBS: 1, CORE CORD MATERIAL: POLYESTER, MATERIAL: NR/SBR, CANVAS: COTTON, ANGLE: 40°. FREE 2 YEAR RADWELL WARRANTY

CONVENTIONAL V-BELT A TYPE, 1/2" X 24", RIBS: 1, CORE CORD MATERIAL: POLYESTER, MATERIAL: NR/SBR, CANVAS: COTTON, ANGLE: 40°. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Flat Belts
Product Number 107714222
Product Name Belts Industrial Transmission
Application PowerTransmission
Unlock Full Specs
to access all available technical data

Similar Products

1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Polyester
Thickness 0.0180 inch (0.4572 mm)
Width 0.2500 inch (6.35 mm)
View Details
Link Belts - 679729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Pet, pur
Width 0.5118 inch (13 mm)
Length 197 inch (5000 mm)
View Details
Metal Drive Tapes for Robotics and Automation Systems -  - Belt Technologies, Inc.
Specs
Application General Purpose; Food & Beverage Processing; High Temperature; Manufacturing; Packaging
Features Rated for Sanitary (Food) Applications; Perforated; Anti-Static
View Details