Mitsubishi Corporation Sensors, Transducers - Temperature Sensors - NTC Thermistors TH05-4B153FR

Description
Manufacturer: Mitsubishi Materials U.S.A. Corporation Win Source Part Number: 1329301-TH05-4B153FR Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Reel - TR Standard Package: 10,000 Mounting: Surface Mount Power - Max: 240 mW Resistance in Ohms @ 25°C: 15k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/50: 4030K B25/85: 3985K Temperature Range - Operating: -40°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 74 REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 2259-TH05-4B153FRCT, 2259-TH05-4B153FRTR, 2259-TH05-4B153FRDKR Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Mitsubishi Materials U.S.A. Corporation Win Source Part Number: 1329301-TH05-4B153FR Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Reel - TR Standard Package: 10,000 Mounting: Surface Mount Power - Max: 240 mW Resistance in Ohms @ 25°C: 15k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/50: 4030K B25/85: 3985K Temperature Range - Operating: -40°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 74 REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 2259-TH05-4B153FRCT, 2259-TH05-4B153FRTR, 2259-TH05-4B153FRDKR Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1329301-TH05-4B153FR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
1329301-TH05-4B153FR
Sensors, Transducers - Temperature Sensors - NTC Thermistors 1329301-TH05-4B153FR
Manufacturer: Mitsubishi Materials U.S.A. Corporation Win Source Part Number: 1329301-TH05-4B153FR Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Reel - TR Standard Package: 10,000 Mounting: Surface Mount Power - Max: 240 mW Resistance in Ohms @ 25°C: 15k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/50: 4030K B25/85: 3985K Temperature Range - Operating: -40°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 74 REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 2259-TH05-4B153FRCT, 2259-TH05-4B153FRTR, 2259-TH05-4B153FRDKR Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: Mitsubishi Materials U.S.A. Corporation
Win Source Part Number: 1329301-TH05-4B153FR
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Packaging: Reel - TR
Standard Package: 10,000
Mounting: Surface Mount
Power - Max: 240 mW
Resistance in Ohms @ 25°C: 15k
Resistance Tolerance: ±1%
B Value Tolerance: ±1%
B25/50: 4030K
B25/85: 3985K
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 74
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: 2259-TH05-4B153FRCT,2259-TH05-4B153FRTR,2259-TH05-4B153FRDKR
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1329301-TH05-4B153FR
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Sensors, Transducers - Pressure Sensors, Transducers - Industrial - U5374-000005-015PG - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 12 to 30 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details