Gelest, Inc. OCTAPHENYLCYCLOTETRASILOXANE, 98% SIO6705.1

Description
Additional Properties Hydrolytic Sensitivity 1: no significant reaction with aqueous systems Application Phenylsiloxanes can be employed as anti-stiction coatings for MEMS.1 Reference 1. Martin, J. In Nanotribology; S. Hsu, Kluwer Academic, 2001. Safety Packaging Under Nitrogen
Datasheet
Description
Additional Properties Hydrolytic Sensitivity 1: no significant reaction with aqueous systems Application Phenylsiloxanes can be employed as anti-stiction coatings for MEMS.1 Reference 1. Martin, J. In Nanotribology; S. Hsu, Kluwer Academic, 2001. Safety Packaging Under Nitrogen
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OCTAPHENYLCYCLOTETRASILOXANE, 98% - SIO6705.1 - Gelest, Inc.
Morrisville, PA, United States
OCTAPHENYLCYCLOTETRASILOXANE, 98%
SIO6705.1
OCTAPHENYLCYCLOTETRASILOXANE, 98% SIO6705.1
Additional Properties Hydrolytic Sensitivity 1: no significant reaction with aqueous systems Application Phenylsiloxanes can be employed as anti-stiction coatings for MEMS.1 Reference 1. Martin, J. In Nanotribology; S. Hsu, Kluwer Academic, 2001. Safety Packaging Under Nitrogen

Additional Properties


  • Hydrolytic Sensitivity 1: no significant reaction with aqueous systems
    Application
    Phenylsiloxanes can be employed as anti-stiction coatings for MEMS.1
    Reference
    1. Martin, J. In Nanotribology; S. Hsu, Kluwer Academic, 2001.
    Safety
  • Packaging Under Nitrogen
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Inorganic Chemicals and Compounds
Product Number SIO6705.1
Product Name OCTAPHENYLCYCLOTETRASILOXANE, 98%
Chemical Formula C 4 8 H 4 0 O 4 Si 4
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 10.01 - 238321 - Hamilton Company
Specs
Type Other; Buffer
Chemical Name Sodium Carbonate, Sodium Hydrogen Carbonate
Chemical Formula Na2CO3, CHNaO3
View Details
Specialty Chemicals -  - Toray Industries (America), Inc.
Toray Industries (America), Inc.
Specs
State of Matter Powders
View Details
Phosphotungstic Acid 5% Aqueous - s2090 - Poly Scientific
Specs
Acids All Inorganic Acids
Chemical Name Phosphotungstic Acid 5% Aqueous
State of Matter Liquids
View Details