Gelest, Inc. DIMETHYLSILA-14-CROWN-5, 95% SID4220.5

Description
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Safety Hazard Info oral rat, LD50: 9,900 mg/kg Packaging Under Nitrogen Store Below 5 ˚C Silacrown (250.37 g/mol) 2,2-Dimethyl-1,3,6,9 ,12-pentaoxa-2-silac yclotetradecane Crown ether analog Dual end protected PEG Potential Li ion electrolyte
Datasheet
Description
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Safety Hazard Info oral rat, LD50: 9,900 mg/kg Packaging Under Nitrogen Store Below 5 ˚C Silacrown (250.37 g/mol) 2,2-Dimethyl-1,3,6,9 ,12-pentaoxa-2-silac yclotetradecane Crown ether analog Dual end protected PEG Potential Li ion electrolyte
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIMETHYLSILA-14-CROWN-5, 95% - SID4220.5 - Gelest, Inc.
Morrisville, PA, United States
DIMETHYLSILA-14-CROWN-5, 95%
SID4220.5
DIMETHYLSILA-14-CROWN-5, 95% SID4220.5
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Safety Hazard Info oral rat, LD50: 9,900 mg/kg Packaging Under Nitrogen Store Below 5 ˚C Silacrown (250.37 g/mol) 2,2-Dimethyl-1,3,6,9 ,12-pentaoxa-2-silac yclotetradecane Crown ether analog Dual end protected PEG Potential Li ion electrolyte

Additional Properties


  • Hydrolytic Sensitivity 7: reacts slowly with moisture/water
    Safety
  • Hazard Info oral rat, LD50: 9,900 mg/kg
  • Packaging Under Nitrogen
  • Store Below 5 ˚C
    Silacrown (250.37 g/mol)
  • 2,2-Dimethyl-1,3,6,9,12-pentaoxa-2-silacyclotetradecane
  • Crown ether analog
  • Dual end protected PEG
  • Potential Li ion electrolyte
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Inorganic Chemicals and Compounds
Product Number SID4220.5
Product Name DIMETHYLSILA-14-CROWN-5, 95%
Chemical Formula C 1 0 H 2 2 O 5 Si
Unlock Full Specs
to access all available technical data

Similar Products

3M KCl-LR Electrolyte Solution - 238939 - Hamilton Company
Specs
Type Other; Electrolyte
Chemical Name Potassium Chloride
Chemical Formula KCl
View Details
Hydrogen Peroxide 3% Aqueous - s2142 - Poly Scientific
Specs
Chemical Name Hydrogen Peroxide 3% Aqueous
State of Matter Liquids
View Details
 - Erbium Oxide - Chivine Resources, Inc.
Chivine Resources, Inc.
Specs
Type Other; RARE EARTHS
Chemical Name Erbium Oxide
Chemical Formula Er2O3
View Details
Silver tetrafluoroborate - 006354 - Matrix Scientific
Specs
Chemical Name Silver tetrafluoroborate
Chemical Formula AgBF4
CAS Number 14104-20-2
View Details