Gelest, Inc. 3-(1,3-DIMETHYLBUTYLIDENE)AMINOPROPYLTRIETHOXYSILANE, tech SID4068.0

Description
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Safety Packaging Under Nitrogen 3-(1,3-Dimethylbutyl idene)aminopropyltri ethoxysilane; 3-(triethoxysilyl)-N -(1,3-dimethylbutyli dene)propylamine Specialty amine functional silane Contains oligomers Coupling agent for epoxy coatings; blocked amine - moisture deblocked Preferred adhesion promoter for low viscosity epoxy systems Greater storage stability of epoxy resin solution with 50 parts bisphenol A epoxide, 5 parts SID4068.0, 50 parts toluene compared to a resin prepared with SIA0610.0 Can use the moisture adsorbed onto fillers to liberate alcohol to demask the organic functionality
Datasheet
Description
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Safety Packaging Under Nitrogen 3-(1,3-Dimethylbutyl idene)aminopropyltri ethoxysilane; 3-(triethoxysilyl)-N -(1,3-dimethylbutyli dene)propylamine Specialty amine functional silane Contains oligomers Coupling agent for epoxy coatings; blocked amine - moisture deblocked Preferred adhesion promoter for low viscosity epoxy systems Greater storage stability of epoxy resin solution with 50 parts bisphenol A epoxide, 5 parts SID4068.0, 50 parts toluene compared to a resin prepared with SIA0610.0 Can use the moisture adsorbed onto fillers to liberate alcohol to demask the organic functionality
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-(1,3-DIMETHYLBUTYLIDENE)AMINOPROPYLTRIETHOXYSILANE, tech - SID4068.0 - Gelest, Inc.
Morrisville, PA, United States
3-(1,3-DIMETHYLBUTYLIDENE)AMINOPROPYLTRIETHOXYSILANE, tech
SID4068.0
3-(1,3-DIMETHYLBUTYLIDENE)AMINOPROPYLTRIETHOXYSILANE, tech SID4068.0
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Safety Packaging Under Nitrogen 3-(1,3-Dimethylbutyl idene)aminopropyltri ethoxysilane; 3-(triethoxysilyl)-N -(1,3-dimethylbutyli dene)propylamine Specialty amine functional silane Contains oligomers Coupling agent for epoxy coatings; blocked amine - moisture deblocked Preferred adhesion promoter for low viscosity epoxy systems Greater storage stability of epoxy resin solution with 50 parts bisphenol A epoxide, 5 parts SID4068.0, 50 parts toluene compared to a resin prepared with SIA0610.0 Can use the moisture adsorbed onto fillers to liberate alcohol to demask the organic functionality

Additional Properties


  • Hydrolytic Sensitivity 7: reacts slowly with moisture/water
    Safety
  • Packaging Under Nitrogen
    3-(1,3-Dimethylbutylidene)aminopropyltriethoxysilane; 3-(triethoxysilyl)-N-(1,3-dimethylbutylidene)propylamine
  • Specialty amine functional silane
  • Contains oligomers
  • Coupling agent for epoxy coatings; blocked amine - moisture deblocked
  • Preferred adhesion promoter for low viscosity epoxy systems
  • Greater storage stability of epoxy resin solution with 50 parts bisphenol A epoxide, 5 parts SID4068.0, 50 parts toluene compared to a resin prepared with SIA0610.0
  • Can use the moisture adsorbed onto fillers to liberate alcohol to demask the organic functionality
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Inorganic Chemicals and Compounds
Product Number SID4068.0
Product Name 3-(1,3-DIMETHYLBUTYLIDENE)AMINOPROPYLTRIETHOXYSILANE, tech
Chemical Formula C 1 5 H 3 3 NO 3 Si
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 10.01 - 238898 - Hamilton Company
Specs
Type Other; Buffer
State of Matter Liquids
Volume 262 gallons (990 liters)
View Details
METHOXY(TRIETHYLENEOXY)PROPYLTRICHLOROSILANE, 92% - SIM6493.2 - Gelest, Inc.
Specs
Chemical Formula C 1 0 H 2 1 Cl 3 O 4 Si
CAS Number 228700-87-6
Purity 92 %
View Details
Chromic Acid 10% Aqueous - s2099 - Poly Scientific
Specs
Acids All Inorganic Acids
Chemical Name Chromic Acid 10% Aqueous
State of Matter Liquids
View Details
Cupric Sulfate Pentahydrate USP/EP Low HM Powder - 2303 - Jost Chemical USA
Specs
Chemical Name Cupric Sulfate Pentahydrate USP/EP Low HM Powder
Chemical Formula CuSO4 · 5 H2O
CAS Number 7758-99-8
View Details