Gelest, Inc. DIMETHYLDIMETHOXYSILANE, 95% SID4123.0

Description
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Safety Hazard Info oral rat, LD50: >2,000 mg/kg Packaging Under Nitrogen Alkyl Silane - Conventional Surface Bonding Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure. Dimethyldimethoxysil ane; DMDMOS; Dimethoxydimethylsil ane Contains methanol Viscosity, 20 °: 0.44 cSt ΔHcomb: 3,483 kJ/mol ΔHform: 716 kJ/mol Dipole moment: 1.33 debye Vapor pressure, 36 °C: 100 mm Coefficient of thermal expansion: 1.3 x 10-3 Provides hydrophobic surface treatments in vapor phase applications Dialkoxy silane
Datasheet
Description
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Safety Hazard Info oral rat, LD50: >2,000 mg/kg Packaging Under Nitrogen Alkyl Silane - Conventional Surface Bonding Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure. Dimethyldimethoxysil ane; DMDMOS; Dimethoxydimethylsil ane Contains methanol Viscosity, 20 °: 0.44 cSt ΔHcomb: 3,483 kJ/mol ΔHform: 716 kJ/mol Dipole moment: 1.33 debye Vapor pressure, 36 °C: 100 mm Coefficient of thermal expansion: 1.3 x 10-3 Provides hydrophobic surface treatments in vapor phase applications Dialkoxy silane
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIMETHYLDIMETHOXYSILANE, 95% - SID4123.0 - Gelest, Inc.
Morrisville, PA, United States
DIMETHYLDIMETHOXYSILANE, 95%
SID4123.0
DIMETHYLDIMETHOXYSILANE, 95% SID4123.0
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Safety Hazard Info oral rat, LD50: >2,000 mg/kg Packaging Under Nitrogen Alkyl Silane - Conventional Surface Bonding Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure. Dimethyldimethoxysil ane; DMDMOS; Dimethoxydimethylsil ane Contains methanol Viscosity, 20 °: 0.44 cSt ΔHcomb: 3,483 kJ/mol ΔHform: 716 kJ/mol Dipole moment: 1.33 debye Vapor pressure, 36 °C: 100 mm Coefficient of thermal expansion: 1.3 x 10-3 Provides hydrophobic surface treatments in vapor phase applications Dialkoxy silane

Additional Properties


  • Hydrolytic Sensitivity 7: reacts slowly with moisture/water
    Safety
  • Hazard Info oral rat, LD50: >2,000 mg/kg
  • Packaging Under Nitrogen
    Alkyl Silane - Conventional Surface Bonding
    Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure.
    Dimethyldimethoxysilane; DMDMOS; Dimethoxydimethylsilane
  • Contains methanol
  • Viscosity, 20 °: 0.44 cSt
  • ΔHcomb: 3,483 kJ/mol
  • ΔHform: 716 kJ/mol
  • Dipole moment: 1.33 debye
  • Vapor pressure, 36 °C: 100 mm
  • Coefficient of thermal expansion: 1.3 x 10-3
  • Provides hydrophobic surface treatments in vapor phase applications
  • Dialkoxy silane
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Inorganic Chemicals and Compounds
Product Number SID4123.0
Product Name DIMETHYLDIMETHOXYSILANE, 95%
Chemical Formula C 4 H 1 2 O 2 Si
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 9.21 - 238219 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
Chemical Name Sodiumtetraborate Decahydrate
Chemical Formula B4Na2O7 10·H2O
View Details
Organozinc Reagent - 2034 - Rieke Metals, Inc.
Rieke Metals, Inc.
Specs
Type OrganoMetallics
Chemical Name n-Butylzinc Bromide
Chemical Formula C4H9BrZn
View Details
Ammonium hexafluorophosphate - M015-3-01 - SynQuest Laboratories, Inc.
Specs
Chemical Name Ammonium hexafluorophosphate
Chemical Formula F 6 H 4 NP
CAS Number 16941-11-0
View Details
Old Bridge Chemicals, Inc.
Specs
Type Solid State
Chemical Name Copper Carbonate
Chemical Formula CuCO3 x Cu(OH)2
View Details