Old Bridge Chemicals, Inc. Copper Carbonate

Description
TYPICAL ANALYSIS Copper (Cu) 55.0 – 57.0% Iron (Fe) 0.2% maximum Chlorides (Cl) 500 ppm maximum Sulfates (S04) 0.04% maximum Lead (Pb) 70 ppm maximum Cadmium (Cd) 70 ppm maximum MEA Insolubles 0.5% maximum Notes: ppm – parts per million Manufactured in the United States of America
Description
TYPICAL ANALYSIS Copper (Cu) 55.0 – 57.0% Iron (Fe) 0.2% maximum Chlorides (Cl) 500 ppm maximum Sulfates (S04) 0.04% maximum Lead (Pb) 70 ppm maximum Cadmium (Cd) 70 ppm maximum MEA Insolubles 0.5% maximum Notes: ppm – parts per million Manufactured in the United States of America

Suppliers

Company
Product
Description
Supplier Links
Old Bridge, NJ, USA
Copper Carbonate
Copper Carbonate
TYPICAL ANALYSIS Copper (Cu) 55.0 – 57.0% Iron (Fe) 0.2% maximum Chlorides (Cl) 500 ppm maximum Sulfates (S04) 0.04% maximum Lead (Pb) 70 ppm maximum Cadmium (Cd) 70 ppm maximum MEA Insolubles 0.5% maximum Notes: ppm – parts per million Manufactured in the United States of America

TYPICAL ANALYSIS

Copper (Cu)55.0 – 57.0%
Iron (Fe)0.2% maximum
Chlorides (Cl)500 ppm maximum
Sulfates (S04)0.04% maximum
Lead (Pb)70 ppm maximum
Cadmium (Cd)70 ppm maximum
MEA Insolubles0.5% maximum

Notes:
ppm – parts per million

Manufactured in the United States of America

Supplier's Site

Technical Specifications

  Old Bridge Chemicals, Inc.
Product Category Inorganic Chemicals and Compounds
Product Name Copper Carbonate
Type Solid State
Chemical Name Copper Carbonate
Chemical Formula CuCO3 x Cu(OH)2
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 4.01 - 238332 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
Chemical Name Potassium Hydrogen Phthalate
Chemical Formula KHC8H4O4
View Details
Organozinc Reagent - 2007 - Rieke Metals, Inc.
Rieke Metals, Inc.
Specs
Type OrganoMetallics
Chemical Name 3-Cyanopropylzinc Bromide
Chemical Formula C4H6BrNZn
View Details
Bismuth(V) fluoride - M083-2-X0 - SynQuest Laboratories, Inc.
SynQuest Laboratories, Inc.
Specs
Chemical Name Bismuth(V) fluoride
Chemical Formula BiF 5
CAS Number 7787-62-4
View Details
Specs
Type Solid State
Chemical Name Copper Sulfate
Chemical Formula CuSO4 5H2O
View Details