Gelest, Inc. 1-CHLOROETHYLTRIMETHYLSILANE, 97% SIC2275.0

Description
Additional Properties Hydrolytic Sensitivity 4: no reaction with water under neutral conditions Application Lithiated derivative reacts with aldehydes, ketones to form methylketones via epoxysilanes.1 Reference 1. Magnus, P. et al. J. Chem. Soc., Chem. Commun. 1978, 297. Safety Packaging Under Nitrogen
Datasheet
Description
Additional Properties Hydrolytic Sensitivity 4: no reaction with water under neutral conditions Application Lithiated derivative reacts with aldehydes, ketones to form methylketones via epoxysilanes.1 Reference 1. Magnus, P. et al. J. Chem. Soc., Chem. Commun. 1978, 297. Safety Packaging Under Nitrogen
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1-CHLOROETHYLTRIMETHYLSILANE, 97% - SIC2275.0 - Gelest, Inc.
Morrisville, PA, United States
1-CHLOROETHYLTRIMETHYLSILANE, 97%
SIC2275.0
1-CHLOROETHYLTRIMETHYLSILANE, 97% SIC2275.0
Additional Properties Hydrolytic Sensitivity 4: no reaction with water under neutral conditions Application Lithiated derivative reacts with aldehydes, ketones to form methylketones via epoxysilanes.1 Reference 1. Magnus, P. et al. J. Chem. Soc., Chem. Commun. 1978, 297. Safety Packaging Under Nitrogen

Additional Properties


  • Hydrolytic Sensitivity 4: no reaction with water under neutral conditions
    Application
    Lithiated derivative reacts with aldehydes, ketones to form methylketones via epoxysilanes.1
    Reference
    1. Magnus, P. et al. J. Chem. Soc., Chem. Commun. 1978, 297.
    Safety
  • Packaging Under Nitrogen
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Inorganic Chemicals and Compounds
Product Number SIC2275.0
Product Name 1-CHLOROETHYLTRIMETHYLSILANE, 97%
Chemical Formula C 5 H 1 3 ClSi
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 10.01 - 238187 - Hamilton Company
Specs
Type Other; Buffer
Chemical Name Sodium Carbonate, Sodium Hydrogen Carbonate
Chemical Formula Na2CO3, CHNaO3
View Details
Hydrochloric Acid 36.5% - 38.0% ACS - c811 - Poly Scientific
Specs
Acids All Inorganic Acids; Hydrochloric Acid (HCl)
Chemical Name Hydrochloric Acid 36.5% - 38.0% ACS
View Details
Specs
Chemical Name Sodium Molybdate Dihydrate
Chemical Formula Na2MoO4.2H2O
CAS Number 10102-40-6
View Details
Basic Materials & Chemicals - Caustic Soda - LG Chemical of America Inc.
Specs
Bases All Inorganic Bases; Sodium Hydroxide (Caustic Soda)
Chemical Name Sodium Hydroxide
Chemical Formula NaOH 33 / NaOH 50
View Details