Poly Scientific Hydrochloric Acid 36.5% - 38.0% ACS c811

Description
Hydrochloric Acid 36.5% - 38.0% ACS
Description
Hydrochloric Acid 36.5% - 38.0% ACS

Suppliers

Company
Product
Description
Supplier Links
Hydrochloric Acid 36.5% - 38.0% ACS - c811 - Poly Scientific
Bay Shore, NY, USA
Hydrochloric Acid 36.5% - 38.0% ACS
c811
Hydrochloric Acid 36.5% - 38.0% ACS c811
Hydrochloric Acid 36.5% - 38.0% ACS

Hydrochloric Acid 36.5% - 38.0% ACS

Supplier's Site

Technical Specifications

  Poly Scientific
Product Category Inorganic Chemicals and Compounds
Product Number c811
Product Name Hydrochloric Acid 36.5% - 38.0% ACS
Acids All Inorganic Acids; Hydrochloric Acid (HCl)
Unlock Full Specs
to access all available technical data

Similar Products

3M KCl Electrolyte Solution - 238036 - Hamilton Company
Specs
Type Other; Electrolyte
Chemical Name Potassium Chloride
Chemical Formula KCl
View Details
Hydrochloric Acid 0.2N Aqueous - s1826 - Poly Scientific
Specs
Acids All Inorganic Acids; Hydrochloric Acid (HCl)
Chemical Name Hydrochloric Acid 0.2N Aqueous
State of Matter Liquids
View Details
Wintersun Chemical
Specs
Chemical Name Molybdenum Trioxide
Chemical Formula MoO3
CAS Number 1313-27-5
View Details
Basic Materials & Chemicals - Caustic Soda - LG Chemical of America Inc.
Specs
Bases All Inorganic Bases; Sodium Hydroxide (Caustic Soda)
Chemical Name Sodium Hydroxide
Chemical Formula NaOH 33 / NaOH 50
View Details