Gelest, Inc. 1,2-BIS(TRIETHOXYSILYL)ETHANE SIB1817.0

Description
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Application Employed in corrosion resistant coatings/primers for steel and aluminum.1,2 Sol-gels of ?,?-bis(trimethoxysi lyl)alkanes reported.3 Component in evaporation-induced self-assembly of mesoporous structures.4 Forms mesoporous, derivatizeable molecular sieves.5,6 Hydrolysis kinetics studied.7 Reference 1. Van Ooij, W. et al. J. Adhes. Sci. Technol. 1997, 11, 29. 2. Van Ooij, W. et al. Chemtech 1999, 28, 3302. 3. Loy, D. A. et al. J. Am. Chem. Soc. 1999, 121, 5413. 4. Lu, Y. et al. J. Am. Chem. Soc. 2000, 122, 5258. 5. Molde, B. et al. Chem. Mater. 1999, 11, 3302. 6. Cho, E. et al. Chem. Mater. 2004, 16, 270. 7. Diaz-Benito, B. Colloids and Surfaces A: Physicochemical Aspects 2010, 369, 53. Safety Hazard Info oral rat, LD50: 161 mg/kg Packaging Under Nitrogen Alkyl Silane - Dipodal Surface Bonding Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure. Non Functional Alkoxy Silane Silane coupling agents have the ability to form a durable bond between organic and inorganic materials to generate desired heterogeneous environments or to incorporate the bulk properties of different phases into a uniform composite structure. The general formula has two classes of functionality. The hydrolyzable group forms stable condensation products with siliceous surfaces and other oxides such as those of aluminum, zirconium, tin, titanium, and nickel. The organofunctional group alters the wetting or adhesion characteristics of the substrate, utilizes the substrate to catalyze chemical transformations at the heterogeneous interface, orders the interfacial region, or modifies its partition characteristics, and significantly effects the covalent bond between organic and inorganic materials. Dipodal Silane Dipodal silanes are a series of adhesion promoters that have intrinsic hydrolytic stabilities up to ~10,000 times greater than conventional silanes and are used in applications such as plastic optics, multilayer printed circuit boards and as adhesive primers for ferrous and nonferrous metals. They have the ability to form up to six bonds to a substrate compared to conventional silanes with the ability to form only three bonds to a substrate. Many conventional coupling agents are frequently used in combination with 10-40% of a non-functional dipodal silane, where the conventional coupling agent provides the appropriate functionality for the application, and the non-functional dipodal silane provides increased durability. Also known as bis-silanes additives enhance hydrolytic stability, which impacts on increased product shelf life, ensures better substrate bonding and also leads to improved mechanical properties in coatings as well as composite applications. 1,2-Bis(triethoxysil yl)ethane (Hexaethoxydisilethy lene, BSE) ΔHvap: 101.5 kJ/mol Vapor pressure, 150°: 10mm Additive to silane coupling agent formulations that enhance hydrolytic stability Employed in corrosion resistant coating and primers for steel and aluminum Component in evaporation-induced self-assembly of mesoporous structures Forms mesoporous molecular sieves that can be further functionalized Solg-gels of α,ω-bis(trimethoxysi lyl)alkanes reported Hydrolysis kinetics studied7 Advanced silane in SIVATE™ E610 Used as an adhesion promoter in Bird-deterrent Glass Coatings
Datasheet
Description
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Application Employed in corrosion resistant coatings/primers for steel and aluminum.1,2 Sol-gels of ?,?-bis(trimethoxysi lyl)alkanes reported.3 Component in evaporation-induced self-assembly of mesoporous structures.4 Forms mesoporous, derivatizeable molecular sieves.5,6 Hydrolysis kinetics studied.7 Reference 1. Van Ooij, W. et al. J. Adhes. Sci. Technol. 1997, 11, 29. 2. Van Ooij, W. et al. Chemtech 1999, 28, 3302. 3. Loy, D. A. et al. J. Am. Chem. Soc. 1999, 121, 5413. 4. Lu, Y. et al. J. Am. Chem. Soc. 2000, 122, 5258. 5. Molde, B. et al. Chem. Mater. 1999, 11, 3302. 6. Cho, E. et al. Chem. Mater. 2004, 16, 270. 7. Diaz-Benito, B. Colloids and Surfaces A: Physicochemical Aspects 2010, 369, 53. Safety Hazard Info oral rat, LD50: 161 mg/kg Packaging Under Nitrogen Alkyl Silane - Dipodal Surface Bonding Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure. Non Functional Alkoxy Silane Silane coupling agents have the ability to form a durable bond between organic and inorganic materials to generate desired heterogeneous environments or to incorporate the bulk properties of different phases into a uniform composite structure. The general formula has two classes of functionality. The hydrolyzable group forms stable condensation products with siliceous surfaces and other oxides such as those of aluminum, zirconium, tin, titanium, and nickel. The organofunctional group alters the wetting or adhesion characteristics of the substrate, utilizes the substrate to catalyze chemical transformations at the heterogeneous interface, orders the interfacial region, or modifies its partition characteristics, and significantly effects the covalent bond between organic and inorganic materials. Dipodal Silane Dipodal silanes are a series of adhesion promoters that have intrinsic hydrolytic stabilities up to ~10,000 times greater than conventional silanes and are used in applications such as plastic optics, multilayer printed circuit boards and as adhesive primers for ferrous and nonferrous metals. They have the ability to form up to six bonds to a substrate compared to conventional silanes with the ability to form only three bonds to a substrate. Many conventional coupling agents are frequently used in combination with 10-40% of a non-functional dipodal silane, where the conventional coupling agent provides the appropriate functionality for the application, and the non-functional dipodal silane provides increased durability. Also known as bis-silanes additives enhance hydrolytic stability, which impacts on increased product shelf life, ensures better substrate bonding and also leads to improved mechanical properties in coatings as well as composite applications. 1,2-Bis(triethoxysil yl)ethane (Hexaethoxydisilethy lene, BSE) ΔHvap: 101.5 kJ/mol Vapor pressure, 150°: 10mm Additive to silane coupling agent formulations that enhance hydrolytic stability Employed in corrosion resistant coating and primers for steel and aluminum Component in evaporation-induced self-assembly of mesoporous structures Forms mesoporous molecular sieves that can be further functionalized Solg-gels of α,ω-bis(trimethoxysi lyl)alkanes reported Hydrolysis kinetics studied7 Advanced silane in SIVATE™ E610 Used as an adhesion promoter in Bird-deterrent Glass Coatings
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1,2-BIS(TRIETHOXYSILYL)ETHANE - SIB1817.0 - Gelest, Inc.
Morrisville, PA, United States
1,2-BIS(TRIETHOXYSILYL)ETHANE
SIB1817.0
1,2-BIS(TRIETHOXYSILYL)ETHANE SIB1817.0
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Application Employed in corrosion resistant coatings/primers for steel and aluminum.1,2 Sol-gels of ?,?-bis(trimethoxysi lyl)alkanes reported.3 Component in evaporation-induced self-assembly of mesoporous structures.4 Forms mesoporous, derivatizeable molecular sieves.5,6 Hydrolysis kinetics studied.7 Reference 1. Van Ooij, W. et al. J. Adhes. Sci. Technol. 1997, 11, 29. 2. Van Ooij, W. et al. Chemtech 1999, 28, 3302. 3. Loy, D. A. et al. J. Am. Chem. Soc. 1999, 121, 5413. 4. Lu, Y. et al. J. Am. Chem. Soc. 2000, 122, 5258. 5. Molde, B. et al. Chem. Mater. 1999, 11, 3302. 6. Cho, E. et al. Chem. Mater. 2004, 16, 270. 7. Diaz-Benito, B. Colloids and Surfaces A: Physicochemical Aspects 2010, 369, 53. Safety Hazard Info oral rat, LD50: 161 mg/kg Packaging Under Nitrogen Alkyl Silane - Dipodal Surface Bonding Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure. Non Functional Alkoxy Silane Silane coupling agents have the ability to form a durable bond between organic and inorganic materials to generate desired heterogeneous environments or to incorporate the bulk properties of different phases into a uniform composite structure. The general formula has two classes of functionality. The hydrolyzable group forms stable condensation products with siliceous surfaces and other oxides such as those of aluminum, zirconium, tin, titanium, and nickel. The organofunctional group alters the wetting or adhesion characteristics of the substrate, utilizes the substrate to catalyze chemical transformations at the heterogeneous interface, orders the interfacial region, or modifies its partition characteristics, and significantly effects the covalent bond between organic and inorganic materials. Dipodal Silane Dipodal silanes are a series of adhesion promoters that have intrinsic hydrolytic stabilities up to ~10,000 times greater than conventional silanes and are used in applications such as plastic optics, multilayer printed circuit boards and as adhesive primers for ferrous and nonferrous metals. They have the ability to form up to six bonds to a substrate compared to conventional silanes with the ability to form only three bonds to a substrate. Many conventional coupling agents are frequently used in combination with 10-40% of a non-functional dipodal silane, where the conventional coupling agent provides the appropriate functionality for the application, and the non-functional dipodal silane provides increased durability. Also known as bis-silanes additives enhance hydrolytic stability, which impacts on increased product shelf life, ensures better substrate bonding and also leads to improved mechanical properties in coatings as well as composite applications. 1,2-Bis(triethoxysil yl)ethane (Hexaethoxydisilethy lene, BSE) ΔHvap: 101.5 kJ/mol Vapor pressure, 150°: 10mm Additive to silane coupling agent formulations that enhance hydrolytic stability Employed in corrosion resistant coating and primers for steel and aluminum Component in evaporation-induced self-assembly of mesoporous structures Forms mesoporous molecular sieves that can be further functionalized Solg-gels of α,ω-bis(trimethoxysi lyl)alkanes reported Hydrolysis kinetics studied7 Advanced silane in SIVATE™ E610 Used as an adhesion promoter in Bird-deterrent Glass Coatings

Additional Properties


  • Hydrolytic Sensitivity 7: reacts slowly with moisture/water
    Application
    Employed in corrosion resistant coatings/primers for steel and aluminum.1,2 Sol-gels of ?,?-bis(trimethoxysilyl)alkanes reported.3 Component in evaporation-induced self-assembly of mesoporous structures.4 Forms mesoporous, derivatizeable molecular sieves.5,6 Hydrolysis kinetics studied.7
    Reference
    1. Van Ooij, W. et al. J. Adhes. Sci. Technol. 1997, 11, 29. 2. Van Ooij, W. et al. Chemtech 1999, 28, 3302. 3. Loy, D. A. et al. J. Am. Chem. Soc. 1999, 121, 5413. 4. Lu, Y. et al. J. Am. Chem. Soc. 2000, 122, 5258. 5. Molde, B. et al. Chem. Mater. 1999, 11, 3302. 6. Cho, E. et al. Chem. Mater. 2004, 16, 270. 7. Diaz-Benito, B. Colloids and Surfaces A: Physicochemical Aspects 2010, 369, 53.
    Safety
  • Hazard Info oral rat, LD50: 161 mg/kg
  • Packaging Under Nitrogen
    Alkyl Silane - Dipodal Surface Bonding
    Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure.
    Non Functional Alkoxy Silane
    Silane coupling agents have the ability to form a durable bond between organic and inorganic materials to generate desired heterogeneous environments or to incorporate the bulk properties of different phases into a uniform composite structure. The general formula has two classes of functionality. The hydrolyzable group forms stable condensation products with siliceous surfaces and other oxides such as those of aluminum, zirconium, tin, titanium, and nickel. The organofunctional group alters the wetting or adhesion characteristics of the substrate, utilizes the substrate to catalyze chemical transformations at the heterogeneous interface, orders the interfacial region, or modifies its partition characteristics, and significantly effects the covalent bond between organic and inorganic materials.
    Dipodal Silane
    Dipodal silanes are a series of adhesion promoters that have intrinsic hydrolytic stabilities up to ~10,000 times greater than conventional silanes and are used in applications such as plastic optics, multilayer printed circuit boards and as adhesive primers for ferrous and nonferrous metals. They have the ability to form up to six bonds to a substrate compared to conventional silanes with the ability to form only three bonds to a substrate. Many conventional coupling agents are frequently used in combination with 10-40% of a non-functional dipodal silane, where the conventional coupling agent provides the appropriate functionality for the application, and the non-functional dipodal silane provides increased durability. Also known as bis-silanes additives enhance hydrolytic stability, which impacts on increased product shelf life, ensures better substrate bonding and also leads to improved mechanical properties in coatings as well as composite applications.
    1,2-Bis(triethoxysilyl)ethane (Hexaethoxydisilethylene, BSE)
  • ΔHvap: 101.5 kJ/mol
  • Vapor pressure, 150°: 10mm
  • Additive to silane coupling agent formulations that enhance hydrolytic stability
  • Employed in corrosion resistant coating and primers for steel and aluminum
  • Component in evaporation-induced self-assembly of mesoporous structures
  • Forms mesoporous molecular sieves that can be further functionalized
  • Solg-gels of α,ω-bis(trimethoxysilyl)alkanes reported
  • Hydrolysis kinetics studied7
  • Advanced silane in SIVATE™ E610
  • Used as an adhesion promoter in Bird-deterrent Glass Coatings
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Inorganic Chemicals and Compounds
Product Number SIB1817.0
Product Name 1,2-BIS(TRIETHOXYSILYL)ETHANE
Chemical Formula C 1 4 H 3 4 O 6 Si 2
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 7.00 - 238318 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
Chemical Name Potassium Dihydrogen Phosphate, di-Potassium Phosphate
Chemical Formula KH2PO4, K2HPO4
View Details
Thallium(I) fluoride - 002838 - Matrix Scientific
Specs
Chemical Name Thallium(I) fluoride
Chemical Formula FTl
CAS Number 7789-27-7
View Details