Gelest, Inc. N-(2-AMINOETHYL)-3-AMINOPROPYLTRIMETHOXYSILANE, tech SIA0591.0

Description
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Surface Tension (mN/m) 36.5 Application Used in the immobilization of copper (II) catalyst on silica.1 Used together w/ SID3396.0 to anchor PdCl2 catalyst to silica for acceleration of the Tsuji-Trost reaction.2 Reference 1. Wu, Q.; Wang, L. Synthesis 2008, 2007. 2. Noda, H. et al. Angew. Chem., Int. Ed. Engl.2012, 51, 8017. Safety Hazard Info oral rat, LD50: 2,413 mg/kg Packaging Under Nitrogen Diamino Functional Trialkoxy Silane Silane coupling agents have the ability to form a durable bond between organic and inorganic materials to generate desired heterogeneous environments or to incorporate the bulk properties of different phases into a uniform composite structure. The general formula has two classes of functionality. The hydrolyzable group forms stable condensation products with siliceous surfaces and other oxides such as those of aluminum, zirconium, tin, titanium, and nickel. The organofunctional group alters the wetting or adhesion characteristics of the substrate, utilizes the substrate to catalyze chemical transformations at the heterogeneous interface, orders the interfacial region, or modifies its partition characteristics, and significantly effects the covalent bond between organic and inorganic materials. N-(2-Aminoethyl)-3-a minopropyltrimethoxy silane; N-[3-(Trimethoxysily l)propyl]ethylenedia mine; DAMO For higher purity see SIA0591.1 Viscosity: 6.5 cSt γc of treated surfaces: 36.5 mN/m Specific wetting surface: 358 m2/g Coefficient of thermal expansion: 0.8x10-3 Coupling agent for polyamides, polycarbonates (e.g. in CDs), polyesters and copper/brass adhesion Film-forming coupling agent/primer, berglass size component For cyclic version: SID3543.0 For pre-hydrolyzed version: SIA0590.0 Used in the immobilization of copper (II) catalyst on silica Used together w/ SID3396.0 to anchor PdCl2 catalyst to silica for acceleration of the Tsuji-Trost reaction in the allylation of nucleophiles Determined by TGA a 25% weight loss of dried hydrolysates at 390 °C Available as a cohydrolysate with n-propyltrimethoxysi lane (SIP6918.0) ; see SIA0591.3
Datasheet
Description
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Surface Tension (mN/m) 36.5 Application Used in the immobilization of copper (II) catalyst on silica.1 Used together w/ SID3396.0 to anchor PdCl2 catalyst to silica for acceleration of the Tsuji-Trost reaction.2 Reference 1. Wu, Q.; Wang, L. Synthesis 2008, 2007. 2. Noda, H. et al. Angew. Chem., Int. Ed. Engl.2012, 51, 8017. Safety Hazard Info oral rat, LD50: 2,413 mg/kg Packaging Under Nitrogen Diamino Functional Trialkoxy Silane Silane coupling agents have the ability to form a durable bond between organic and inorganic materials to generate desired heterogeneous environments or to incorporate the bulk properties of different phases into a uniform composite structure. The general formula has two classes of functionality. The hydrolyzable group forms stable condensation products with siliceous surfaces and other oxides such as those of aluminum, zirconium, tin, titanium, and nickel. The organofunctional group alters the wetting or adhesion characteristics of the substrate, utilizes the substrate to catalyze chemical transformations at the heterogeneous interface, orders the interfacial region, or modifies its partition characteristics, and significantly effects the covalent bond between organic and inorganic materials. N-(2-Aminoethyl)-3-a minopropyltrimethoxy silane; N-[3-(Trimethoxysily l)propyl]ethylenedia mine; DAMO For higher purity see SIA0591.1 Viscosity: 6.5 cSt γc of treated surfaces: 36.5 mN/m Specific wetting surface: 358 m2/g Coefficient of thermal expansion: 0.8x10-3 Coupling agent for polyamides, polycarbonates (e.g. in CDs), polyesters and copper/brass adhesion Film-forming coupling agent/primer, berglass size component For cyclic version: SID3543.0 For pre-hydrolyzed version: SIA0590.0 Used in the immobilization of copper (II) catalyst on silica Used together w/ SID3396.0 to anchor PdCl2 catalyst to silica for acceleration of the Tsuji-Trost reaction in the allylation of nucleophiles Determined by TGA a 25% weight loss of dried hydrolysates at 390 °C Available as a cohydrolysate with n-propyltrimethoxysi lane (SIP6918.0) ; see SIA0591.3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N-(2-AMINOETHYL)-3-AMINOPROPYLTRIMETHOXYSILANE, tech - SIA0591.0 - Gelest, Inc.
Morrisville, PA, United States
N-(2-AMINOETHYL)-3-AMINOPROPYLTRIMETHOXYSILANE, tech
SIA0591.0
N-(2-AMINOETHYL)-3-AMINOPROPYLTRIMETHOXYSILANE, tech SIA0591.0
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Surface Tension (mN/m) 36.5 Application Used in the immobilization of copper (II) catalyst on silica.1 Used together w/ SID3396.0 to anchor PdCl2 catalyst to silica for acceleration of the Tsuji-Trost reaction.2 Reference 1. Wu, Q.; Wang, L. Synthesis 2008, 2007. 2. Noda, H. et al. Angew. Chem., Int. Ed. Engl.2012, 51, 8017. Safety Hazard Info oral rat, LD50: 2,413 mg/kg Packaging Under Nitrogen Diamino Functional Trialkoxy Silane Silane coupling agents have the ability to form a durable bond between organic and inorganic materials to generate desired heterogeneous environments or to incorporate the bulk properties of different phases into a uniform composite structure. The general formula has two classes of functionality. The hydrolyzable group forms stable condensation products with siliceous surfaces and other oxides such as those of aluminum, zirconium, tin, titanium, and nickel. The organofunctional group alters the wetting or adhesion characteristics of the substrate, utilizes the substrate to catalyze chemical transformations at the heterogeneous interface, orders the interfacial region, or modifies its partition characteristics, and significantly effects the covalent bond between organic and inorganic materials. N-(2-Aminoethyl)-3-a minopropyltrimethoxy silane; N-[3-(Trimethoxysily l)propyl]ethylenedia mine; DAMO For higher purity see SIA0591.1 Viscosity: 6.5 cSt γc of treated surfaces: 36.5 mN/m Specific wetting surface: 358 m2/g Coefficient of thermal expansion: 0.8x10-3 Coupling agent for polyamides, polycarbonates (e.g. in CDs), polyesters and copper/brass adhesion Film-forming coupling agent/primer, berglass size component For cyclic version: SID3543.0 For pre-hydrolyzed version: SIA0590.0 Used in the immobilization of copper (II) catalyst on silica Used together w/ SID3396.0 to anchor PdCl2 catalyst to silica for acceleration of the Tsuji-Trost reaction in the allylation of nucleophiles Determined by TGA a 25% weight loss of dried hydrolysates at 390 °C Available as a cohydrolysate with n-propyltrimethoxysi lane (SIP6918.0) ; see SIA0591.3

Additional Properties


  • Hydrolytic Sensitivity 7: reacts slowly with moisture/water
  • Surface Tension (mN/m) 36.5
    Application
    Used in the immobilization of copper (II) catalyst on silica.1 Used together w/ SID3396.0 to anchor PdCl2 catalyst to silica for acceleration of the Tsuji-Trost reaction.2
    Reference
    1. Wu, Q.; Wang, L. Synthesis 2008, 2007. 2. Noda, H. et al. Angew. Chem., Int. Ed. Engl.2012, 51, 8017.
    Safety
  • Hazard Info oral rat, LD50: 2,413 mg/kg
  • Packaging Under Nitrogen
    Diamino Functional Trialkoxy Silane
    Silane coupling agents have the ability to form a durable bond between organic and inorganic materials to generate desired heterogeneous environments or to incorporate the bulk properties of different phases into a uniform composite structure. The general formula has two classes of functionality. The hydrolyzable group forms stable condensation products with siliceous surfaces and other oxides such as those of aluminum, zirconium, tin, titanium, and nickel. The organofunctional group alters the wetting or adhesion characteristics of the substrate, utilizes the substrate to catalyze chemical transformations at the heterogeneous interface, orders the interfacial region, or modifies its partition characteristics, and significantly effects the covalent bond between organic and inorganic materials.
    N-(2-Aminoethyl)-3-aminopropyltrimethoxysilane; N-[3-(Trimethoxysilyl)propyl]ethylenediamine; DAMO
  • For higher purity see SIA0591.1
  • Viscosity: 6.5 cSt
  • γc of treated surfaces: 36.5 mN/m
  • Specific wetting surface: 358 m2/g
  • Coefficient of thermal expansion: 0.8x10-3
  • Coupling agent for polyamides, polycarbonates (e.g. in CDs), polyesters and copper/brass adhesion
  • Film-forming coupling agent/primer, berglass size component
  • For cyclic version: SID3543.0
  • For pre-hydrolyzed version: SIA0590.0
  • Used in the immobilization of copper (II) catalyst on silica
  • Used together w/ SID3396.0 to anchor PdCl2 catalyst to silica for acceleration of the Tsuji-Trost reaction in the allylation of nucleophiles
  • Determined by TGA a 25% weight loss of dried hydrolysates at 390 °C
  • Available as a cohydrolysate with n-propyltrimethoxysilane (SIP6918.0) ; see SIA0591.3
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Inorganic Chemicals and Compounds
Product Number SIA0591.0
Product Name N-(2-AMINOETHYL)-3-AMINOPROPYLTRIMETHOXYSILANE, tech
Chemical Formula C 8 H 2 2 N 2 O 3 Si
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 10.01 - 238187 - Hamilton Company
Specs
Type Other; Buffer
Chemical Name Sodium Carbonate, Sodium Hydrogen Carbonate
Chemical Formula Na2CO3, CHNaO3
View Details
 - MANGANESE DIOXIDE - Chivine Resources, Inc.
Chivine Resources, Inc.
Specs
Type Other; SPECIALTY CHEMICALS
Chemical Name MANGANESE DIOXIDE
Chemical Formula MnO2
View Details
Old Bridge Chemicals, Inc.
Specs
Type Solid State
Chemical Name Basic Copper Sulfate
Chemical Formula CuSO4 3Cu(OH)2 H2O
View Details
EUROPIUM MAGNESIUM NITRATE, 99.9% -  - GFS Chemicals, Inc.
Specs
Chemical Formula 2Eu(NO3)3Mg(NO3)2xH2O
CAS Number 108775-01-5
State of Matter Powders
View Details