DIODE, POWER MODULE, 400A, 1.2KV; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:400A; Forward Voltage Max:2V; Diode Module Configuration:-; Diode Case Style:Module; No. of Pins:2Pins; Operating Temperature Max:150°C RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Diodes |
| Product Number | 09B3503 |
| Product Name | Diode, Power Module, 400A, 1.2Kv; Repetitive Peak Reverse Voltage Mitsubishi Electric |
| VF | 2 volts |