The PSS35S92F6-AG is a 600V, 35A three-phase DC/AC inverter module with integrated drive, protection, and temperature output functions, designed for low-power motor control in AC 100~240Vrms applications. It is housed in a transfer molding, insulated package with a case operation temperature range of -30°C to +100°C. The module includes built-in bootstrap diodes with a limiting resistance of 48 to 72 Ω, under-voltage and short-circuit protection for N-side IGBTs, and an analog temperature output (VOT) that varies with LVIC temperature. It features a 3V to 5V Schmitt trigger input interface, fault signaling output, and complies with UL1557. The junction-to-case thermal resistance for the IGBT portion is up to 1.5 K/W per 1/6 module, with an isolation voltage of 1500 Vrms between terminals and the heat sink.
IGBT Modules Super Mini DIPIPM 6-PAC Product overview: PSS35S92F6-AG from Mitsubishi Electric is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-PSS35S92F6-AG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 297-PSS35S92F6-AG |
| Product Name | IGBT Transistor |
| PD | 66.6 milliwatts |