The PSS20S73F6 is a 600V, 20A insulated DIPIPM module for three-phase DC/AC inverter applications in low-power motor control systems. It is packaged in a transfer molding type with a module case measuring 30.5mm x 43.5mm. The module integrates drive circuits, under-voltage and short-circuit protection for N-side IGBTs, fault signaling, and temperature output via an analog signal. It supports control supply voltages of 13.5V to 16.5V for the P-side and 13.0V to 18.5V for the N-side, with a maximum junction temperature of 175°C. The device meets UL1557 certification and has an isolation voltage of 2500V rms. Thermal resistance is 1.3K/W for the IGBT per 1/6 module and 3.0K/W for the FWDi per 1/6 module. Mounting torque for M3 screws is specified at 0.59 to 0.98 N·m.
IGBT Modules Mini DIPIPM Version 7 6-PAC
| ODG (Origin Data Global) | |
|---|---|
| Product Category | Transistors |
| Product Number | PSS20S73F6 |
| Product Name | Transistors |