The SABMB910030 is a 4-channel supercapacitor auto-balancing PCB designed for series-connected supercapacitor stacks, featuring two ALD910030SALI SAB MOSFETs mounted and tested. The board measures 0.6 in. by 1.6 in. with mounting holes and supports balancing two to four supercapacitors per board, with cascade capability for larger stacks. Each SAB MOSFET is rated for a maximum 15.0V differential across V+ and V-, and the board operates within the industrial temperature range of -40°C to +85°C. It is constructed with RoHS-compliant FR4 material and includes optional footprints for external Schottky clamping diodes and resistors. The board dissipates near-zero additional power during normal operation.
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.
| Advanced Linear Devices, Inc. | |
|---|---|
| Product Category | Transistors |
| Product Number | SABMB910030 |
| Product Name | 4-Channel SAB PCB with two mounted ALD910030SALI |