IGBT MODULE, 1.2KV, 75A; Continuous Collector Current:75A; Collector Emitter Saturation Voltage:1.2kV; Power Dissipation:595W; Operating Temperature Max:150°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:1.2kV RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 10N9757 |
| Product Name | Igbt Module, 1.2Kv, 75A; Continuous Collector Current Mitsubishi Electric |
| PD | 595000 milliwatts |