The PM75RL1A060 is a 75 A, 650 V intelligent power module (IPM) in the L1-Series, designed for inverter applications in industrial and motor drive systems. It features built-in protection circuits for under-voltage, short-circuit, and over-temperature faults, with fault output on the N-side. The module uses CSTBT™ IGBT chips and has an insulation voltage of 2500 Vrms. It is packaged in a through-hole configuration with a screw-type mounting and a straight pin layout, compliant with RoHS directives. The case operates up to a maximum temperature of 115 °C, and includes an emitter sensor for current detection. The module is designed for use with a control signal level of 5 V.
IGBT Modules IPM MODULE L1-SERIES Product overview: PM75RL1A060 from Mitsubishi Electric is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-PM75RL1A060 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 297-PM75RL1A060 |
| Product Name | IGBT Transistor |