The PM50B6L1C060 is a 600V, 50A intelligent power module (IPM) in the L1-series, featuring a built-in inverter with power supply under-voltage, short-circuit, and over-temperature protection. It employs a full-gate CSTBT IGBT chip with a B6 package configuration, screw-type main pins, and an L-shaped layout. The module includes an insulated gate bipolar transistor structure with an insulation voltage of 2500Vrms, uses an insulation sheet for isolation, and is RoHS compliant. It has a fault output on the N-side and is designed for low-noise, high-reliability inverter applications.
IGBT Modules IPM MODULE L1-SERIES Product overview: PM50B6L1C060 from Mitsubishi Electric is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-PM50B6L1C060 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 297-PM50B6L1C060 |
| Product Name | IGBT Transistor |