The PM300RL1A060 is an IGBT module for industrial power conversion. It is packaged in a module form with a case-to-fin thermal resistance of 0.023 °C/W using thermal grease. The maximum supply voltage is 16.5 V, with a surge rating of 500 V. Collector-emitter saturation voltage is 1.75 V to 2.35 V at 300 A and 125 °C. The free-wheeling diode forward voltage is 1.7 V to 2.8 V. Turn-on and turn-off times are 0.3 µs to 2.0 µs and 1.0 µs to 2.3 µs. Isolation voltage is 2500 V AC for one minute. Thermal resistance from junction to case is 0.15 °C/W for the IGBT and 0.23 °C/W for the diode. Operating storage temperature ranges from -40 °C to +125 °C.
IGBT Modules IPM MODULE L1-SERIES Product overview: PM300RL1A060 from Mitsubishi Electric is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-PM300RL1A060 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 297-PM300RL1A060 |
| Product Name | IGBT Transistor |
| PD | 833 milliwatts |