IGBT MODULE, 600V, 300A; Continuous Collector Current:300A; Collector Emitter Saturation Voltage:600V; Power Dissipation:833W; Operating Temperature Max:150°C; IGBT Termination:Tab; Collector Emitter Voltage Max:600V; Product Range:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 10N9748 |
| Product Name | Igbt Module, 600V, 300A; Continuous Collector Current Mitsubishi Electric |
| PD | 833000 milliwatts |