Mitsubishi Electric Cooling & Heating Horizontal-Ducted Air Conditioner P Series

Description
Ceiling concealed horizontal ducted unit for applications with short duct runs. Rated capacities range from 12,000-42,000 Btu/h. Drain Drain lift for condensate removal (21-11/16" PEA, 27-9/16" PEAD lift) Air filter is included with indoor unit Outside air intake capability Auto fan mode Multiple controller options available Auto restart following a power outage Self-check function—integrated diagnostics Limited warranty: five years on parts and defects and seven years on compressors
Description
Ceiling concealed horizontal ducted unit for applications with short duct runs. Rated capacities range from 12,000-42,000 Btu/h. Drain Drain lift for condensate removal (21-11/16" PEA, 27-9/16" PEAD lift) Air filter is included with indoor unit Outside air intake capability Auto fan mode Multiple controller options available Auto restart following a power outage Self-check function—integrated diagnostics Limited warranty: five years on parts and defects and seven years on compressors

Suppliers

Company
Product
Description
Supplier Links
Horizontal-Ducted Air Conditioner - P Series - Mitsubishi Electric Cooling & Heating
Suwanee, GA, United States
Horizontal-Ducted Air Conditioner
P Series
Horizontal-Ducted Air Conditioner P Series
Ceiling concealed horizontal ducted unit for applications with short duct runs. Rated capacities range from 12,000-42,000 Btu/h. Drain Drain lift for condensate removal (21-11/16" PEA, 27-9/16" PEAD lift) Air filter is included with indoor unit Outside air intake capability Auto fan mode Multiple controller options available Auto restart following a power outage Self-check function—integrated diagnostics Limited warranty: five years on parts and defects and seven years on compressors

Ceiling concealed horizontal ducted unit for applications with short duct runs. Rated capacities range from 12,000-42,000 Btu/h.

  • Drain Drain lift for condensate removal (21-11/16" PEA, 27-9/16" PEAD lift)
  • Air filter is included with indoor unit
  • Outside air intake capability
  • Auto fan mode
  • Multiple controller options available
  • Auto restart following a power outage
  • Self-check function—integrated diagnostics
  • Limited warranty: five years on parts and defects and seven years on compressors
Supplier's Site
Wall Mounted Air Conditioning Systems - P Series - Mitsubishi Electric Cooling & Heating
Suwanee, GA, United States
Wall Mounted Air Conditioning Systems
P Series
Wall Mounted Air Conditioning Systems P Series
Wall-mounted ductless indoor unit for residential and light commercial applications. Ideal for applications such as churches, classrooms, daycare centers, small offices, and more. Rated capacities range from 12,000 - 34,200 Btu/h. Shiny-white–exterior plastic; compact design Sleek, slim-line design Ductless installation RedLINK enabled for wall-mounted wireless, hand-held wireless or wired controller Optional i-see sensor for improved temperature sensing Limited warranty: five years on parts and defects and seven years on compressors

Wall-mounted ductless indoor unit for residential and light commercial applications. Ideal for applications such as churches, classrooms, daycare centers, small offices, and more. Rated capacities range from 12,000 - 34,200 Btu/h.

  • Shiny-white–exterior plastic; compact design
  • Sleek, slim-line design
  • Ductless installation
  • RedLINK enabled for wall-mounted wireless, hand-held wireless or wired controller
  • Optional i-see sensor for improved temperature sensing
  • Limited warranty: five years on parts and defects and seven years on compressors
Supplier's Site
Ceiling-Recessed Cassette Air Conditioner - P Series - Mitsubishi Electric Cooling & Heating
Suwanee, GA, United States
Ceiling-Recessed Cassette Air Conditioner
P Series
Ceiling-Recessed Cassette Air Conditioner P Series
Ceiling-recessed ductless air conditioners - 33x33". Rated capacity range 12,000 - 42,000 Btu/h. Branch duct capability Multiple controller options Built-in drain lift mechanism for condensate removal; lifts to 33-7/16" Wide air flow pattern for better air distribution Auto wave airflow in heating mode—unit independently cycles Independent vane adjustment Automatic fan speed control Self-check function—integrated diagnostics Advanced microprocessor control Limited warranty: five years on parts/defects, seven years on compressors

Ceiling-recessed ductless air conditioners - 33x33". Rated capacity range 12,000 - 42,000 Btu/h.

  • Branch duct capability
  • Multiple controller options
  • Built-in drain lift mechanism for condensate removal; lifts to 33-7/16"
  • Wide air flow pattern for better air distribution
  • Auto wave airflow in heating mode—unit independently cycles
  • Independent vane adjustment
  • Automatic fan speed control
  • Self-check function—integrated diagnostics
  • Advanced microprocessor control
  • Limited warranty: five years on parts/defects, seven years on compressors
Supplier's Site
Ceiling Suspended Air Conditoner - P Series - Mitsubishi Electric Cooling & Heating
Suwanee, GA, United States
Ceiling Suspended Air Conditoner
P Series
Ceiling Suspended Air Conditoner P Series
Ceiling-suspended ductless indoor unit for residential and commercial applications. Ideal for larger retails stores, classrooms, restaurants, office spaces, entrances, and more. Rated capacities range from 24,000 - 42,000 Btu/h. Compact design High-efficiency Standard air filter is included with indoor unit; high-efficiency filter is available as an option Quiet operation—both indoor and outdoor units i-see Sensor available as a stand-alone option Self-check function—integrated diagnostics Control airflow angle for better coverage

Ceiling-suspended ductless indoor unit for residential and commercial applications. Ideal for larger retails stores, classrooms, restaurants, office spaces, entrances, and more. Rated capacities range from 24,000 - 42,000 Btu/h.

  • Compact design
  • High-efficiency
  • Standard air filter is included with indoor unit; high-efficiency filter is available as an option
  • Quiet operation—both indoor and outdoor units
  • i-see Sensor available as a stand-alone option
  • Self-check function—integrated diagnostics
  • Control airflow angle for better coverage
Supplier's Site
Outdoor Air Conditioning Systems - P Series - Mitsubishi Electric Cooling & Heating
Suwanee, GA, United States
Outdoor Air Conditioning Systems
P Series
Outdoor Air Conditioning Systems P Series
Cooling-only air conditioners with INVERTER-driven compressors for improved energy efficiency. INVERTER Technology for maximum energy-efficiency, precise temperature control and consistent comfort Indoor unit powered by outdoor unit Rugged housing, tough cabinet finish, strong welds at numerous stress points Durable, aerodynamic fan design Quiet cooling operation down to O­° F with optional wind baffle added L-shape condenser coil features copper tubing and aluminum fins Cabinet mounting and construction are designed to withstand 155 MPH Easy interior access to every P-Series unit

Cooling-only air conditioners with INVERTER-driven compressors for improved energy efficiency.

  • INVERTER Technology for maximum energy-efficiency, precise temperature control and consistent comfort
  • Indoor unit powered by outdoor unit
  • Rugged housing, tough cabinet finish, strong welds at numerous stress points
  • Durable, aerodynamic fan design
  • Quiet cooling operation down to O­° F with optional wind baffle added
  • L-shape condenser coil features copper tubing and aluminum fins
  • Cabinet mounting and construction are designed to withstand 155 MPH
  • Easy interior access to every P-Series unit
Supplier's Site

Technical Specifications

  Mitsubishi Electric Cooling & Heating Mitsubishi Electric Cooling & Heating Mitsubishi Electric Cooling & Heating Mitsubishi Electric Cooling & Heating Mitsubishi Electric Cooling & Heating
Product Category Air Conditioners Air Conditioners Air Conditioners Air Conditioners Air Conditioners
Product Number P Series P Series P Series P Series P Series
Product Name Horizontal-Ducted Air Conditioner Wall Mounted Air Conditioning Systems Ceiling-Recessed Cassette Air Conditioner Ceiling Suspended Air Conditoner Outdoor Air Conditioning Systems
Type Horizontal Ducted Wall-Mounted Ceiling Ceiling Outdoor
Application Commercial Commercial Commercial Commercial Commercial
Cooling Capacity 12000 to 42000 BTU/hr (3517 to 12310 W) 6000 to 34200 BTU/hr (1759 to 10024 W) 12000 to 42000 BTU/hr (3517 to 12310 W) 24000 to 42000 BTU/hr (7034 to 12310 W)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - Electric Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details
Wine Guardian Pro Cooling System -  - Air Innovations LLC
Specs
Type Central
Application Residential; Commercial; Data Center; Spot Cooling; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 3400 to 15680 BTU/hr (997 to 4596 W)
View Details
Electrical - Climate Control - Air Conditioners - Indoor - DTS3245A230LG - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details
Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details